MB169C+ Portable USB-powered monitor
Note:
Display
Panel Size : Wide Screen 15.6"(39.6cm) 16:9
Panel Type : IPS
True Resolution : 1920x1080
Full HD 1080P : Yes
Pixel Pitch : 0.179mm
Brightness(Max) : 220 cd/㎡
Contrast Ratio (Max) : 700:1
Convenient Hotkey
Blue Light Filter
QuickFit
I/O Ports
USB Port(s) : 3.0
Power Consumption
Power Consumption(Typical):<7W
Power Saving Mode:0W
Power Off Mode:0W
Mechanical Design
Chassis Colors : Silver+Black
Slim Design : Yes
Dimensions
Phys. Dimension(WxHxD):379x236x8.5mm
Box Dimension(WxHxD):435x297x57mm
Weight
Net Weight(Esti.):0.8kg
Gross Weight(Esti.):2.0kg
Accessories
ASUS Smart Case
Quick start guide
Support CD
Compliance and Standards
BSMI, CB, CCC, CE, C-Tick, CU, FCC, J-MOSS, KCC, PSE, RoHS, UkrSEPRO, UL/cUL, VCCI, WEEE, WHQL (Windows 10), RCM, TUV Flicker-free , TUV Low Blue Light, CU(EAC)