Optiflow Purple Canister Vacuum MC-CG937

OptiFlow Technology

The vented OptiFlow Bag Cage allows air to flow through the bag even as it fills with dirt, which maintains suction and cleaning performance. 

Variable Power

Reduce the vacuum's suction for cleaning delicate items with Variable Power.

Removable Bag Caddy

With the Removable Bag Caddy, changing and disposing of bags is quick and convenient.

HEPA Media Filter

The HEPA filter captures small particles, irritants, and pollutants.

Powerful 12-Amp Motor

12-amp motor offers powerful cleaning performance.

Bare Floor Option

A convenient switch on the handle shuts off the agitator for safe bare floor cleaning.

Quick Release and Tools On-Board

The Quick Release and Tools On-Board make transitioning from carpet cleaning to above-floor cleaning a breeze.

4-Position Carpet Height Adjustment

Adjust the setting to 1 of 4 positions for just about any carpet height.

14" Cleaning Path

A 14" wide nozzle lets you clean larger areas in less time.

On/Off Power Switch On Handle

A convenient switch on the handle turns the vacuum on and off.

360° Hose Swivel

The hose connection features a nimble swivel device that lets you clean in any direction without the hose getting twisted.

Automatic Cord Reel

A light touch activates the automatic cord rewind.

Manufacturer Part Number
MC-CG937
EAN/UPC
0885170146976,885170146976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Black/Vibrant Violet
MAIN BODY
  • Amperage: 12 Amps
  • Tool Storage: Covered/Recessed
  • Performance Indicator: No
  • Hose Swivel: 360°
  • On/Off Switch: On Handle
  • Cord Length: 24'
  • Rewind Mechanism: Button
  • Wheel Style: Standard (Body)
FILTERS
  • Dust Bag: HEPA
  • Bag Chamber Filter: Electrostatic
  • Exhaust Filter: Pleated HEPA Media
  • CLEANING TOOLS
  • Floor Brush: Yes - Horse Hair
  • Crevice Tool: Yes - Short
  • Dusting Brush: No
  • Upholstery Brush: No
  • Combo Brush: Yes - Horse Hair
  • Powermate Jr: No
  • Handi Mate Jr: Yes - Stored on wand
HOSE-HANDLE-WANDS
  • Handle Style: Ergonomic
  • Switch on HandleYes
  • Switch Functions: On/Off/Bare Floor/Variable Power
  • Variable Power: Yes
  • Hose Style: Electrified
  • Hose Length: 6'
  • Wands: Aluminum Telescopic
  • Suction Control: Rotating
  • Quick Release: Upper & Lower
POWERMATE
  • Style: CG880-Style
  • Width: 14"
  • Dirt Sensor: No
  • Headlight: Yes
  • Handle Release: Pedal
  • Height Adjustment: 4-Position
  • Overload Reset: Yes
  • Rear Wheels: Soft
  • RollersStandard
  • Agitator Style: Wood
  • Edge Cleaning: Dual Active
  • Belt: Poly-V
  • PowerMate Storage on Base: Yes
SPECIFICATIONS
  • Belt Style: Poly V Non-stretch
  • Replacement Belt: MC-V330B, Type CB-6
  • Bag Style: Micron
  • Replacement Bag: MC-V295H, Type C-19
  • Exhaust Filter: MC-V199H
  • BONUS
  • Bonus Items: 2 HEPA Dust Bags
  • UPC: 885170146976