WS60 6QJ-258 Mobile Workstation

THE ULTIMATE MOBILE WORKSTATION WITH INTEL XEON PROCESSORS

Take creativity and collaboration anywhere with Intel® Xeon® processor E3-1500M v5-based mobile workstations. Reduce downtime and limit IT disruption with true workstation performance for the most demanding workloads. Get higher reliability, built-in security, and remote management capabilities with an Intel Xeon processor-based mobile workstation.

POWERFUL PERFORMANCE FOR PROFESSIONALS

The WS60 is now ready with next generation NVIDIA Quadro M Series GPU’s, delivering incredible performance gains and breaking 3D benchmark performances across a wide range of applications such as animation, videos, and design.

Utilizing NVIDIA’s CUDA processing architecture, render 3D models, video processing and structural designs effortlessly for a streamlined workflow without sacrificing any performance.

STAY SHARP WITH A STUNNING UHD+ DISPLAY.

Quality work requires a high quality screen. You get just that with the high resolution 4K (3840x2160) display delivering sharper images and true-to-life colors for unprecedented visuals to get the job done right.

BOOT UP AND LOAD UP WITHIN SECONDS

Efficiency is everything. To be efficient we’ve added the fastest storage solution in our workstation laptops, Super RAID 4. Dual PCIe Gen 3x4 M.2 SSD’s with NVMe technology in RAID 0 delivers incredible speeds of up to 3300MB/s to get your system and programs running in a matter of seconds.

DDR4 MEMORY SUPPORT

Get the best possible performance with support of advanced DDR4 memory. With over 32% faster performance than previous generations, DDR4 is the new standard for a streamlined and efficient workflow.

KEEPING YOUR DATA SAFE WITH ECC MEMORY

To ensure that your work is protected, MSI’s workstations utilize ECC or Error-Correcting Code Memory help detect and correct single-bit memory errors which can lead to data corruption or cause a system crash. It also keeps your system in check by preventing stability
issues, extending memory life, making troubleshooting easier and reduces any down time.

THUNDERBOLT 3- ONE PORT FOR EVERYTHING

Whatever you need, you can get it done with just one Super Port. Transfer massive files faster than ever with up to 40GB/s transfer rates. Get more pixel power supporting dual 4K displays and extend your field of view with daisy chain capabilities. Even charge your phones, tablet and any device faster on-the-go or at home.

AN EYE OPENING EXPERIENCE WITH TRUE COLOR TECHNOLOGY

See the world for what it is using MSI's exclusive True Color Technology. Precisely calibrated to deliver vibrant colors, stunning details, and sharp images, True Color Technology brings the colors of the world right to your display.

MADE TO MULTI-TASK

MSI’s exclusive Matrix Display allows support of up to 3 monitors to transform the ultra-portable workstation into a desktop workstation to run all of your essential programs at the same time via mDP and HDMI.

COOL AND EFFICIENT

The high performance dual fan cooling system was meticulously designed to maximize airflow to keep the notebook at a constant cool state even after long hours of processing and rendering, allowing your system to remain stable and your work flow smooth.

Manufacturer Part Number
9S7-16H812-258
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Code

  • 9S7-16H812-258

Model Name

  • WS60 6QJ-258

OS

  • Windows 10 Pro

CPU

  • Intel® Xeon® E3-1505M

CPU Speed

  • 2.8-3.7GHz w/ Turbo Boost

Chipset

  • Intel® CM236

Color

  • Aluminum Black

Screen Size

  • 15.6" UHD+ 4K IPS

Resolution

  • 3840x2160 (16:9)

Visual Experience

  • True Color Tech.

GPU

  • NVIDIA Quadro M2000M

Video Memory

  • 4G GDDR5

Keyboard

  • SteelSeries full-color backlight with Anti-Ghost keys + silver lining print

Audio

  • Nahimic Sound

Speaker

  • Dynaudio Tech Speakers*4

Memory

  • 16GB (8G*2) ECC DDR4 2133MHz

HDD Capacity

  • [128GB *2]+1TB (SATA) 7200rpm

HDD Interface

  • M.2 SATA + SATA

LAN

  • Qualcomm Atheros 8161

WLAN

  • Intel 8260 Wireless-AC Combo (2x2)

Bluetooth

  • BT 4.1

Card Reader

  • SD (XC/HC)

Webcam

  • 1080p FHD

USB

  • USB 3.0*2

Thunderbolt

  • Yes

ESATA

  • No

Video Port

  • HDMI 1.4*1, mDP*1, USB Type-C (Thunderbolt 3)*1

Audio Port

  • Mic-in x 1, Headphone-out x 1

AC Power Adaptor

  • 150W

Battery Pack

  • 6 Cell

Dimension

  • 15.35" x 10.47" x 0.78"

Weight

  • 4.36 lbs

Manufacturer Warranty

2 year limited warranty (includes 1 year global)