RT-N300 300Mbps Wi-Fi Router

ASUS RT-N300 is a 300Mbps Wireless N Router with both wired and wireless network connections designed specifically for small business and home office networking use. With 2T2R MIMO Technology and two external 5dBi high gain antennas, the RT-N300 creates an extended coverage area with advanced wireless performance, making it ideal for streaming HD video, placing VoIP calls and online gaming. With the ASUS unique Quick Internet Setup and Graphical User Interface, the RT-N300 is easy for anyone to install and manage, even for novices! The RT-N300 even allows you to set up 4 SSIDs, so, users can flexibly manage internet access and bandwidth allocation.

Powerful wide-range coverage

Enhanced signal strength and wider coverage for larger homes and offices are driven by external 5dBi high gain antennas. The design is also ideal for multi-floor locations with devices located on different levels.

Discrete and secure Wi-Fi networks via guest access

Share your internet connection with your guests in safety, with no need to share your personal password or network resources. ASUS Guest Network supports up to three separate guest networks, each with its own usage limits and password. Guests cannot access your primary network or any other connected devices.

Robust control and optimization with ASUSWRT

With the ASUSWRT dashboard UI, setup, monitor, and control network applications all in one intuitive area. The whole-new dashboard interface lets you manage all clients and settings via a single graphical interface, and provides 1-click updates.

Easy 3-step setup

Use your smartphone, tablet, or PC to effortlessly set up your ASUS router in less than 30 seconds and in only 3 easy steps. Simply connect the cables to the router, open a Web browser, and follow the setup wizard to get you to the internet in no time.

VPN server enabled

Easily set up a VPN server to browse the web and access data — no matter where you are. Featuring PPTP encryption, your data transmission remains always secure and confidential.

Manufacturer Part Number
RT-N300
EAN/UPC
0889349080702,889349080702
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Network Standard

    IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IPv4, IPv6

  • Product Segment

    N300 complete networking : 300 Mbps

  • Coverage

    Medium homes

  • Data Rate

    802.11b : 1, 2, 5.5, 11 Mbps
    802.11g : 6,9,12,18,24,36,48,54 Mbps
    802.11n : up to 300 Mbps

  • Antenna

    External 5 dBi antenna x 2

  • Transmit/Receive

    MIMO technology
    2.4 GHz 2 x 2

  • Memory

    8 MB Flash
    32 MB RAM

  • Operating Frequency

    2.4 GHz

  • Encryption

    64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , WPS support

  • Management

    UPnP, IGMP v1/v2/v3, DNS Proxy, DHCP, NTP Client, DDNS, Port Trigger, Virtual Server, DMZ

  • WAN Connection Type

    Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported), PPTP, L2TP

  • Utilities

    Device discovery, Firmware restoration

  • Ports

    RJ45 for 10/100 BaseT for WAN x 1, RJ45 for 10/100 BaseT for LAN x 4

  • Button

    WPS Button, Power Button

  • Features

    SmartQoS
    - WMM
    - User definable rules for IP/MAC/Port
    - Upload and download bandwidth management
    - ACK/SYN/FIN/RST/ICMP with highest priority
    Parental Control
    Guest Network : 2.4 GHz x 3
    VPN server : IPSec Pass-Through, PPTP Pass-Through, L2TP Pass-Through, PPTP Server
    IPTV support

  • LED Indicator

    Power x 1
    Wi-Fi x 1
    WAN x 1
    LAN x 1

  • Power Supply

    AC Input : 110V~240V(50~60Hz)
    DC Output : 12 V with max. 0.5 A current

  • OS Support

    Windows® 10 86x64
    Windows® 8.1 86x64
    Windows® 8 86x64
    Windows® 7 86x64
    Windows® XP 86x64
    Mac OS X
    Linux

  • Dimensions

    146 x 111 x 24 inch (WxDxH) ~ cm

  • Weight

  • Color

    Black

  • Package Content

    RT-N300 router x 1
    RJ45 Cable x 1
    Warranty Card x 1
    Power Supply x 1
    Quick Start Guide x 1

  • All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
  • PCB color and bundled software versions are subject to change without notice.
  • Brand and product names mentioned are trademarks of their respective companies.