Extreme Pro microSDXC UHS-II Card

Dramatically Reduces Your Transfer Time

The SanDisk Extreme PRO microSDXC UHS-II Card delivers transfer speeds of up to 275MB/s so you can get to your videos faster than ever before. Use the included USB 3.0 reader for convenient transfers and take the bottleneck out of enjoying even your most massive 4K UHD video files. Finally your memory card can keep up with you and your lifestyle! From a leader in flash memory storage, this card is ideal for offloading 4K UHD video from your action camera, drone, high-performance camera or smartphone.

SanDisk® products are constructed to the highest standards and rigorously tested. You can be confident in the outstanding quality, performance and reliability of every SanDisk product.

The World’s Fastest Transfer Speeds of up to 275MB/s
Clocking in at up to 275MB/s, the SanDisk Extreme PRO microSDXC UHS-II Card delivers the fastest transfer speeds that you’ve ever experienced. So offloading content from your card is a snap. And the time you would have spent waiting for files to transfer goes back into your day.

4K UHD and Full HD Video Capture
This card's Class 10 and UHS Speed Class 3 (U3) ratings allow you to record smooth Full HD or 4K UHD video. This means your videos can meet the latest high-resolution standards and will look stunning on 4K UHD TV screens and monitors.

USB 3.0 Reader Included
Use the included USB 3.0 reader to achieve maximum for convenient transfers performance to your laptop or computer.

Durable Design for Use in Extreme Environments
SanDisk Extreme PRO microSDXC UHS-II Cards are shockproof, temperature-proof, waterproof, and X-ray-proof, so you can enjoy your adventures without worrying about the durability of your memory card.

Easy File Recovery with RescuePRO® Deluxe Software
The card comes with a RescuePRO® Deluxe data recovery software download offer. This software makes it easy to recover files that have been accidentally deleted (download required).

Manufacturer Part Number
SDSQXPJ-128G-ANCM3
EAN/UPC
0619659144029,619659144029
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 128 GB
Read Speed: up to 275MB/s
Write Speed: up to 100MB/s
Form Factor: microSDXC
Video Speed: Class 10 (C10) and UHS Speed Class 3 (U3)
SD Adapter: Includes USB 3.0 Reader