Video Console/Extender

The Premium Extender for Residential Systems

The AT-UHD-EX-100CEA-KIT is a premium HDBaseT extender pair for residential systems that require audio from the TV to be amplified by an AVR near the set top box located at some distance from the TV. Return audio may be any audio signal including Dolby or DTS up to 5.1 (based on limitations of optical audio standard). The kit utilizes HDBaseT technology specifically designed to support audio extension based on HDBaseT 2.0 compared with some other solutions which use HDBaseT control channels to transmit return audio which may cause latency or quality issues.

The AT-UHD-EX-100CEA-KIT is ideal for use in residential installations with AVRs and STBs located in a separate area from the TV at longer distances than HDMI cables can support. The receiver to transmitter audio pathway supports digital audio from:

  • Off-air tuners in many TVs
  • Game systems located in the same room as TV
  • Smart TVs with internal apps such as Amazon Prime Video, Hulu and Netflix
4K/UHD HDMI Over 100M HDBaseT TX/RX with Ethernet, Control and PoE and Return Optical Audio

The Atlona AT-UHD-EX-100CEA-KIT is an HDBaseT™ transmitter/receiver kit for HDMI transmission up to 328 feet (100 meters) over category cable with Ethernet pass through, RS-232 and IR control, Power over Ethernet, and optical audio from receiver to transmitter. This extender kit transmits video signals up to 4K/UHD @ 60Hz, 8-bit color, 4:2:0 chroma subsampling with embedded multi-channel audio and remote 48V power for the receiver. A digital audio pathway returning back across the HDBaseT link from a smart TV to an AVR routes multi-channel audio using TOSLINK optical connectors. Additionally, the kit extends Ethernet, RS-232, and 12 volt-based IR control commands. The kit is HDCP 2.2 compliant and supports EDID communication. Both transmitter and receiver feature one-third rack width metal enclosures for easy rack mounting with rear panel I/O ports for uncluttered wire management.

Configured and Managed by AMS

The AT-UHD-EX-100CEA-KIT also supports the Atlona Management System (AMS), a powerful network software platform that integrates product configuration, management and updating. Specially designed for IP-controllable Atlona Products, the Atlona Management System reduces installation time and enables remote monitoring and support.

Features

4K/UHD capability

  • Compatible with Ultra High Definition sources and displays
  • Full support of 4K/UHD streaming services and playback devices

HDCP 2.2 compliant

  • Adheres to latest specification for High-bandwidth Digital Content Protection
  • Allows protected content stream to pass between devices

Receiver to transmitter digital audio pathway

  • Routes multi-channel audio from TV to AVR on same extender and cable as video from set top box to TV
  • Eliminates extra cable needed to bring high quality audio from embedded TV apps

Ethernet, RS-232, and Bi-Directional IR

  • No additional control cables required
  • Saves time and money during installation

Remote -powered receiver

  • Power for receiver is supplied by transmitter over HDBaseT; meets HDBaseT certification requirements
  • Saves time and integration costs; ensures interoperability and safety requirements

Extended distance HDMI extension

  • Transmits HDMI signals up to 328 ft (100m) @ 1080P and 328 ft (100m) @ 4K/UHD using CAT6a/7 cable

Manufacturer Part Number
AT-UHD-EX-100CEA-KIT
EAN/UPC
0846352004866,846352004866
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

Video 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Colorspace YUV, RGB
Chroma Subsampling 4:4:4, 4:2:2, 4:2:0
Color Depth 8-bit, 10-bit, 12-bit

Audio


HDMI Formats PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Optical Formats PCM 2Ch, LPCM 5.1, Dolby Digital, DTS 5.1
Sample Rate 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate up to 64-bit

Distance


CAT5e/6 @ 4K up to 90 meters up to 295 feet
CAT6a/7 @ 4K up to 100 meters up to 328 feet
CAT5e/6 @ 1080p up to 100 meters up to 328 feet
HDMI IN/OUT @ 4K up to 5 meters up to 15 feet
HDMI IN/OUT @ 1080p up to 10 meters up to 30 feet

Signal


Bandwidth 10.2 Gbps
CEC Pass through
HDCP Supports up to 2.2

Connector


Firmware Mini-B USB
HDBaseT RJ45 (8P8C)
HDMI Type A
Optical Toslink (JIS F05)
LAN RJ45 (8P8C), Ethernet pass through
TX-IR 4-pin captive screw
RX-IR 5-pin captive screw
RS-232 3-pin captive screw
Power 2-pin, 48V captive screw

Temperature


Operating 0°C to 50°C 32°F to 122°F
Storage -40°C to 70°C -40°F to 158°F
Humidity 20 to 90% non-condensing

Power


Consumption 20.61W (when TX and RX are paired)
Supply Input: AC100~240V 50/60Hz
Output: DC 48V/0.83A

Dimension


H x W x D 26 x 146 x 89 (mm) 1.02 x 5.75 x 3.50 (inch)

Weight


Unit 0.41kg 0.90lbs

Certification


Power Supply CE, FCC, RoHS, cULus, RCM, CCC
Product CE, FCC