HDBaseT Scaler with HDMI and Analog Audio Outputs
The AT-HDVS-200-RX is an HDBaseT scaler with HDMI and analog audio outputs. It features an HDMI output with balanced analog audio de-embedding and display control using CEC*, IP, or RS-232. The AT-HDVS-200-RX combines the benefits of an extended-distance HDBaseT receiver with built-in scaling and the capabilities of a control processor for simplified AV system installation and operation. When used with the AT-HDVS-200-TX switcher, it receives HDMI signals with embedded audio and control signals at distances up to 328 feet (100 meters). The switcher/scaler pair enables automatic display control, automatic input selection, volume adjustment, or optional third-party control. The AT-HDVS-200-RX supplies power to the AT-HDVS-200-TX switcher via Power over Ethernet and together they create a standalone AV switching and control system with scaling for classrooms and huddle rooms.
HDVS-200 SeriesThe HDVS-200 series is a simple audio visual system with automatic input selection for HDMI and VGA inputs and automatic projector on/off/volume control. It is a premium upgrade to the HDVS-150 Series offering functions that enable IP management, and other advanced installation functions including IP display control, contact closure for screen control, CEC display control for consumer displays and Ethernet-enabled (100 m) HDBaseT performance. The switcher can be installed under a desk/table/lectern. The HDVS-200 Series incorporates many integrator-requested features while still maintaining overall value.
The AT-HDVS-200-RX is ideal for:
Consumer Electronics Control (CEC): Atlona does not guarantee the function of CEC with all televisions. We can confirm proper operation with many current Samsung, Panasonic, and Sony TVs. Many manufacturers do not support the CEC “off” command when sent from a source and older TVs use proprietary commands. Atlona only supports those TVs that follow CEC command structure from HDMI 1.2a and support the “off” command when issued by a source. We encourage any dealer to get evaluation product from Atlona prior to designing a system around this control technology or be prepared to use other methods to control their displays if Atlona CEC is not compatible with the installed displays.
Note:
Resolution
Video: 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768,
1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0*
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Analog OUT: Compatible with PCM 2Ch de-embedding only
HDMI OUT & HDBaseT IN: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 1080p: up to 100 meters: up to 328 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 6.75 Gbps
CEC: Yes
HDCP: 1.4
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: TBD
Dimension
H x W x D: 38 x 127 x 102 (mm): 1.5 x 5 x 4.02 (inch)
Weight
Unit: TBD kg: TBD lbs
Certification
Unit: CE, FCC