The AT-HDVS-200-TX is a 3×1 switcher for HDMI and VGA inputs with HDBaseT output. It features two HDMI inputs, a VGA input, and an always on 3.5mm audio connector. The AT-HDVS-200-TX can be the central component of a small, automated AV system. Automatic display control turns on the display automatically whenever a source is connected. When the source is removed, the display is turned off. Volume is controlled by using the front panel buttons. Automatic input selection on the AT-HDVS-200-TX works by sensing the presence of any video signal. With automatic input selection, manual control systems can be eliminated.
The AT-HDVS-200-TX combines the benefits of a switcher and the advantages of Ethernet-enabled HDBaseT signal transmission over a single cable. The switcher enables input selection from the front panel, RS-232, or TCP/IP commands. HDMI signals up to 4K/UHD @ 60Hz with embedded audio, VGA input signals up to 1920×1200, and control signals can be extended up to 328 feet (100 meters).
When used with the HDVS-200-RX system performance is limited to 1080p. The AT-HDVS-200-TX receives power from the AT-HDVS-200-RX scaler via Power over Ethernet. Together they create a standalone AV switching and control system with scaling for classrooms and huddle rooms.
Automatic Display Control
Offering first-of-its-kind display capabilities, the AT-HDVS-200-TX allows display control using CEC, TCP/IP or RS-232 signals. This means that many more types of displays can be controlled, costs are reduced, and that wiring is simplified. In a commercial setting, when a switcher is integrated with a display, the AT-HDVS-200-TX forces the display to power on automatically when a laptop is connected. At the end of the presentation, when the presenter disconnects the laptop, the AT-HDVS-200-TX forces the display to power off. Ease of presenter interaction with the system and the savings incurred by auto-display shutdown provide a significant return on investment.
Note:
Resolution
Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0*
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Analog IN: PCM 2Ch
HDMI IN & HDBaseT OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 4K: up to 70 meters: up to 230 feet
CAT5e/6 @ 1080p: up to 100 meters: up to 328 feet
CAT6a/7 @ 4K: up to 100 meters: up to 328 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Yes
HDCP: 1.4
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 30W (when paired)
Dimension
H x W x D: 38 x 127 x 102 (mm): 1.5 x 5 x 4.02 (inch)
Weight
Unit: 0.29 kg: 0.64 lbs
Certification
Unit: CE, FCC