Reference Series 120” Class Ultra HD Full‑Array LED Smart TV

THE ALL-NEW AWARD-WINNING VIZIO REFERENCE SERIES

The Picture of Perfection.

VIZIO Reference Series shatters the industry paradigm with High Dynamic Range-enabled
4K Ultra HD. The benchmark of sensory excellence has been set.

Manufacturer Part Number
RS120-B3
EAN/UPC
0845226012600,845226012600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size120"
  • Screen Size (Diag.)120"
  • Backlight TypeFull-Array LED
  • Local DimmingYes, Active LED Zones x384
  • Resolution3840x2160 (Ultra HD)
  • Effective Refresh Rate240Hz
  • Clear Action1800
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio100 Million to 1
  • Viewable Angle (H/V)178°/178°
  • Number of Colors1.07 Billion
  • OSD LanguageEnglish, Spanish, French

Smart TV

  • VIA (VIZIO Internet Apps)Yes, VIZIO Internet Apps Plus®
  • Built-in Wi-FiYes, 802.11ac Dual Band
  • Second Screen InteractivityYes

Inputs

  • HDMI Ports5 (2 side / 3 down)
  • Component1 (side)
  • Composite1 (side)
  • Tuner1 (down)
  • Ethernet1 (down)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (down)
  • Digital Audio Out (SPDIF)1 (down)

Additional Features

  • Remote ControlXRT500
  • USB MusicYes
  • USB PhotoYes
  • USB VideoYes

Energy Savings

  • Standby Power Consumption<1W

Wall Mount Specifications

  • Screw SizeM6

Size and Weight

  • Product with Stand Dimensions106.92” x 61.15” x 3.7”
  • Product with Stand Weight385.8
  • Product Packaging Dimensions114.57” x 73.82” x 36.42”

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.