64GB DDR3L SDRAM Memory Module

Axiom DDR3 load-reduced dual in-line memory modules (LRDIMM) are capable of delivering up to a 35% increase in bandwidth when compared to standard DDR3 RDIMMs while reducing overall power consumption. Servers that support LRDIMMs allow users to populate more DIMMs per channel which leads to increased capacity and increased bandwidth. LRDIMMs use 1.35V compared to traditional 1.5V that standard DDR3 RDIMMs run, making them more energy efficient and further contributing to the reduction of power consumption in the data center environment.

  • Top grade chips and components – Each Axiom memory module is manufactured to meet or exceed OEM specifications.
  • Fully tested – All memory chips that leave our warehouse are fully tested to guarantee quality and reliability.
  • Guaranteed compatibility – Axiom guarantees that each system specific chip will work with its corresponding OEM computer.
  • Lifetime warranty – Once you purchase an Axiom memory chip, you never need to worry about failure because all Axiom memory modules come with a lifetime warranty.
  • Free unlimited tech support – Speak to a real human being and not a computer message. Tech support is available to every one of our customers via phone or email.

Manufacturer Part Number
A7563648-AX
EAN/UPC
0845282094503,845282094503
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs: PC3L-12800L (DDR3-1600) Load Reduced CAS-11 Low Voltage Memory Module
Size: 64GB Module (1 × 64GB)
Form Factor: LRDIMM 240-pin
Configuration: Eight Rank x4
RoHS Compliant