HEM Reference Class In-ear Headphones

Reference class in ear headphones

The Hi-Res Audio certified NuForce HEM earphones are an innovative audio series with cutting-edge designs. The four models are all engineered based on the latest Balanced Armature Driver technology and on the attention to the finest details. These luxury high-quality earphones are perfect for those who demand balanced sound with crystal clear highs and explosive bass.

Manufacturer Part Number
H1MF73160D90
EAN/UPC
0796435301590,796435301590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Frequency response: 10-40KHZ on HEM8-Black

Sensitivity: 124dB +/-3dB on HEM8-Black
Connector type: 3.5mm (4 pole-stereo)
Cable length: 1.38 metres

Impedance: 32 Ohm on HEM8-Black

Maximum input power: 2mW
Maximum input sound level: 122dB on HEM8-Black
Connections input: 3.5mm (4 pole-stereo)

Driver type: Balanced Armature 4 per each ear on HEM8-Black
Number of driver(s): 8 total on HEM8-Black

In the box

Standard accessories: Silicone tips: Six pairs in different sizes, two colors
High End OFC earphone cable
Comply tips: T-100 two pairs in (L/M)
Water - and air tight polycarbonate carrying box for the earphones
Carrying pouch
3.5mm to 6.3mm connector
Cleaning tool
Safety guide
Earphone cable with microphone

Warranty

Warranty (years): 1