Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Image:
Brightness
- 13,000 ISO lumens
- 12,000 Centre lumens
- 11,500 ANSI lumens
Color wheel
- 4 Segment (RGBY) - 2X or 3X speed
Contrast (nominal)
- 1200:1 Full On/Off; 250:1 ANSI
Display:
Type
Native resolution
- 1920 x 1080 (2,073,600 pixels) 16:9
Illumination system:
Type
- Laser Phosphor with Christie BoldColor Technology
Typical lifetime
- 20,000 hours to half brightness
Signal inputs:
Standard
- HDMI x 2 (One on rear panel, one on bottom of projector, independently selectable)
- 3GSDI x 1 (BNC)
- DVI-D x 1 (Digital only)
- HD15 x 1
- USB x 1 (Type B mini) - Display over USB
- USB x 1 (type A) - Image Viewer or WiFi Dongle (optional)
- HDBaseT (RJ45 x 1)
- RJ45 x 1 (ChristiePresenter over wired network connection)
3D
- HDMI 1.4, HDBaseT - Frame Packed, Top/Bottom, Side By Side
- Up to 120Hz output
- 3D Sync In (BNC) - for genlocking projectors
- 3D Sync Out (BNC) - for genlocking projectors or controlling emitter or polarizer
Signals
- HDTV formats VGA through to WUXGA (1920 x 1200)
- Horizontal and vertical scaling while maintaining aspect ratio, all inputs
Pixel clock
Scan rates
- Horizontal: 15kHz to 91kHz
- Vertical: 24Hz to 85Hz
Signal outputs:
Monitor out (loop through)
- 3GSDI x 1 (BNC)
- DVI-D x 1 (Digital only)
Control and networking:
- RS232 In
- Control via HDBaseT
- Ethernet (10/100) RJ45 with ChristieNET connectivity
- Built-in Backlit Keypad
- Wired Remote Control (3.5mm stereo) - Loop out available for daisy chaining
Accessories:
Standard
- IR Remote w/ wired remote jack (wire not included)
- AC Line cords for projector Head
- User Manual
Optional
- Christie One Rigging Frame
- Lens Adapter for E Series Lenses
- 1DWUSB-BGN (Wireless Dongle for video and control)
- HS Fog Filter Covers + Filters (Order once per projector then only filters refills)
- HS Fog Filter Refills (1 set)
- Christie One Mount Plus
- One Mount Extender Rod
- One Mount Rigging Kit (used with One Mount, One Mount Plus and/or One Mount Extender Rod)
- Replacement Remote Control
Lens mount:
- Boresight adjustable
- Motorised horizontal and vertical lens offset (Memory Available)
- Motorised zoom and focus adjustment (Memory Available for Full ILS lenses)
Lens options:
Lenses
- 0.84-1.02:1 Zoom Lens (No Zoom/Focus Memory) - Adapted 1.2-1.5:1 E Series Lens
- 1.02-1.36:1 Zoom Lens (No Zoom/Focus Memory) - Adapted 1.5-2.0:1 E Series Lens
- 1.2-1.5:1 Zoom Lens (Full ILS)
- 1.5-2.0:1 Zoom Lens (Full ILS)
- 2.0-4.0:1 Zoom Lens (Full ILS)
- 4.0-7.0:1 Zoom Lens (Full ILS)
Offsets (Full ILS lenses)
- +/- 133% Vertical (+/- 720 pixels)
- +/- 50% Horizontal (+/- 480 pixels)
Offsets 0.84-1.02:1
- +110 / -86% Vertical (+596/-466 pixels)
- +34 / -39% Horizontal (+330/-376 pixels)
Offsets 1.02-1.36:1
- +125 / -98 % Vertical (+676/-534 pixels)
- +42 / -47% Horizontal (+408/-457 pixels)
Power requirements:
Operating voltage
- Normal: 100–120V AC @ 50/60Hz
Power consumption
- Normal Mode: 1250W +/-15% (220V), 1300W +/-15% (110V)
- ECO1 Mode: 1020W +/-15% (220V), 1050W +/-15%(110V)
- ECO2 Mode: 700W +/-15% (220V), 700W +/-15%(110V)
Operating current
- Normal Mode: 7A (200-240V AC), 14A (100-120V AC)
Dissipation
- Normal Mode: 4435 BTU/hr
- ECO1 Mode: 3580 BTU/hr
- ECO2 Mode: 2390 BTU/hr
Audible noise:
- Typical: 465W: 39dB(A)
- Eco Mode: 370W: 37dB(A)
Physical specs:
Dimensions
- (L x W x H) 26.65" x 23.46" x 7.99" (677 x 596 x 203mm) without feet
Weight (without lens)
Shipping dimensions
- (L x W x H) 36.34" x 33.19" x 20.20" (923 x 843 x 513mm)
Shipping weight
Operating environment:
- Temp: 0 to 40°C (32 to 104°F)
- Humidity: 0 – 85% non-condensing
Regulatory:
- UL/CSA/IEC 60950-1
- FCC Class A
- CE
- FDA
- CCC
- KC
- PSE
- CU
- SABS
- BIS
- VCCI
- RCM
- Ukr
- TER
- SASO
This product conforms to all relevant European directives, standards, safety, health and environmental concerns
Limited warranty:
- 3 years parts and labour on the projector
- 3 years or 15,000 hours parts and labour on the illumination system*
- Contact an authorised Christie representative for full details of our limited warranty