
MFi (Made For iPhone®, iPad®, iPod®) certified, Patriot’s Sync and Charge Lightning™ Cable is the best choice for charging your Apple® device with peace of mind. To obtain MFi certification, this cable passed Apple’s® strict process that requires qualifications on product design, quality, and compatibility to ensure it will work properly with supported devices. Why MFi certification does matter? All cables are not created equal – when using Apple® devices that have Apple’s® Lightning™ connector, a cable that is not fully MFi certified may potentially damage the device.
The Patriot Sync and Charge Lightning™ Cable is a full 1 meter / 3.3 feet in length to add convenience for almost any charging solution. With the ability to both charge and sync data to compatible devices, the Patriot Sync and Charge Lightning™ Cable can power up your device and pass data, unlike cheaper solutions that only offer charge functionality.
Backed by Patriot’s award winning customer service, the Patriot Sync and Charge Lightning™ Cable comes with a 2-year warranty.
Note:
Weight: 48 g
Dimensions: 2.5 x 7.6 x 7.6 cm
Cable Type: Woven
Connector Type: Lightning
Cable Length: 3.3 Feet
Color: Gold, Yellow/Grey, Dark Gray, Navy, Maroon, Rose Gold, Space Grey, Silver
Warranty: 2 Years
Certifications: RoHS, MFI
Packaging Type: Retail Box
Unit Dimension Height: 100.6cm
Unit Dimension Length: 0.76cm
Unit Weight: 23g