Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Color(s) of print cartridges : Tri-color
Ink drop : 3.25 pl, 6.8 pl
Ink types :
Page yield (colour) : ~300 pages
Page yield footnote : Tested in HP Deskjet 3700 All-in-One Printer series. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
Operating requirementsOperating requirements : Operating temperature range : 15 to 32°C
Storage temperature range : -40 to 60°C
Storage humidity : 20 to 80% RH
Dimensions and weightDimensions and weight : Package dimensions (W x D x H) : 114 x 36.3 x 114.6 mm
Package weight : 0.06 kg