Indoor/Outdoor 4 MP PoE Day/Night Network Camera

The Indoor/Outdoor 4 MP PoE Day/Night Network Camera, model TV-IP314PI, provides powerful 4 megapixel night vision in complete darkness for up to 30 meters (100 ft.). Even in extreme environments, this ultra-compact camera will function all year, thanks to an IP66 weather-rated housing. Use the included pro-grade software to manage up to 32 TRENDnet cameras, or download the free iOS® or Android™ mobile app.

Manufacturer Part Number
TV-IP314PI
EAN/UPC
0710931110852,710931110852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lens

  • Focal length: 4 mm, F2.0
  • Focal depth: 20 cm +
  • Lens: fixed focus
  • Sensor: 1/3” progressive scan CMOS
  • DNR: 3D DNR
  • WDR: 120 dB
  • Zoom: user define zoom area
Viewing Angle
  • Horizontal: 83°
  • Vertical: 45°
  • Diagonal: 98°
Minimum Illumination
  • IR off: 0.01 lux
  • IR on: 0 lux
  • Built-in IR cut filter
  • 30 m IR illumination distance
  • Smart IR
Video Resolution
  • H.264, H.264+: 2688 x 1520 up to 20 fps (1920 x 1080 up to 30 fps)
  • MJPEG: 704 x 480 up to 30 fps
Hardware Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3af
Device Interface
  • 10/100 Mbps PoE port
  • Power port (for non-PoE installations, adapter sold separately)
  • Grounding point
  • Integrated articulated mounting base
  • Reset button
Network Protocol
  • IPv4, IPv6, UDP, TCP, ICMP, ONVIF Profile S and Profile G, PSIA
  • DHCP, NTP, DNS, DDNS, SMTP, FTP, SNMP (v1, v2c, v3)
  • NFS, SMB/CIFS
  • HTTP, HTTPS
  • PPPoE
  • UPnP, Bonjour, RTSP, RTP, RTCP, SSL
  • Operating Temperature
  • -30 – 60 °C (-22 – 140 °F)
Operating Humidity
  • Max. 95% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 55 x 55 x 80 mm (2.2 x 2.2 x 3.15 in.)
  • Weight
  • 362 g (0.8 lb.)
Power
  • Input: PoE (802.3af)
  • Consumption: 5 Watts max.
Optional Power Supply (Sold separately)
  • Input: 100 – 240 V AC 50/60 Hz 0.5 A
  • Output: 12 V DC 1 A
  • 5.5 mm barrel connector
  • TRENDnet power adapter, model 12VDC1A (not included)
Management Interface
  • Multi-language support: English, French, German, Russian, and Spanish
  • IP address filter
  • QoS traffic prioritization
  • Time, date, and text overlay
  • Image settings: brightness, contrast, saturation, hue, sharpness, smart IR, exposure time (1/3 – 1/100,000), scan rate, mirror, flip, WDR, back light compensation, white balance, digital noise reduction
  • WDR enhances video quality in high contrast daytime lighting
  • Digital Noise Reduction enhances night vision quality
  • Recording: to computer, NAS, SMB / CIFS share, or through software
  • Scheduled recording: continuous and motion detection
  • Motion detection fields: define custom motion detection areas, motion sensitivity, and dynamic motion analysis
  • Privacy masks: define custom privacy mask areas
  • Video tamper detection: email notification if the viewing field darkens suddenly
  • Video playback interface: playback recorded video from remote storage
  • Alert messages: storage full, storage error, and illegal login
  • Snapshot: real time snapshot, motion detection with schedule, video tamper detection with schedule
  • Supported dynamic DNS services: Dyn.com and NO-IP.com
  • Management Setting: maximum 32 user accounts
  • Supports remote management
  • Compatibility: Internet Explorer® 9.0 or higher, Firefox® 13.0 or higher, Safari® 4.0 or higher
TRENDnetView Pro Software
  • Supports up to 32 TRENDnet cameras
  • Multiple language support
  • Set recording options (motion detection, schedule, event trigger)
  • Search and playback
  • Custom viewing modes and options
  • Compatibility: Windows® 10, 8.1, 8, 7, Vista, XP, Windows Server® 2003, 2008, 2012
TRENDnet IPView App
  • Free iOS® and Android app
  • View your camera on your mobile device
  • Take snapshots
  • Warranty
  • 3 year limited

 

Package Contents

  • TV-IP314PI
  • CD-ROM (Utility Software & User’s Guide)
  • Quick Installation Guide
  • Camera mounting hardware