USB-C to VGA HDTV Adapter

TRENDnet’s USB-C (TYPE-C) to VGA HDTV Adapter, model TUC-VGA, adds an HDTV monitor to a workstation in Extend Mode or displays a computer screen on an HDTV in Duplicate Mode. Experience flawless video with the USB TYPE-C to VGA connection. The adapter is powered by the connected computer and is compatible with Windows® and Mac® operating systems.

Multi-Display Workstation
Unlock workstation efficiency by adding multiple large screen HD displays to your workstation (one TUC-VGA per display).

Display Your Way
Combine multiple displays into one viewing field with Extend Mode or repeat a viewing field to another display with Mirror Mode.

HD Video to a TV
Connect the high speed USB-C port to your computer, then connect the VGA cable to your TV to stream HD video.

Manufacturer Part Number
TUC-VGA
EAN/UPC
0710931180077,710931180077
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • VGA
  • USB Type-C
Interface
  • 1 x VGA 15-pin (Female) with Alt mode
  • 1 x USB Type-C port (Male)
Monitor
  • Full 1080p HD resolution support with a 60 Hz refresh rate
  • Max. 1920 x 1200 resolution at 60 Hz
Modes
  • Extend
  • Duplicate / Mirror
Display Controls
  • Define screen resolution
  • Rotate display left, right, upside down
  • Set as Main Monitor function transfers operating system controls to the display viewing field
  • Notebook Monitor Off function turns off the computer’s primary display
Supported OS
  • Windows® 10
  • Mac OS® 10.11, 10.10, 10.9, 10.8, 10.7, 10.6
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 90% non-condensing
Power
  • USB powered
Dimensions
  • 66 x 29 x 15 mm (2.6 x 1.1 x 0.6 in.)
  • 140 mm (5.5 in) cable length
Weight
  • 60 g (2.0 oz.)
Warranty
  • 2 year limited
Certifications
  • CE
  • FCC
 
Package Contents
  • TUC-VGA
  • Quick Installation Guide