Roar Mini Wireless Speaker (Neon Green)

The Hp Roar Mini Wireless Speaker Is The Ultimate Accessory For The Travelling Audiophile. Its Small, Compact And Light, So Your Music Goes Wherever You Go!

Manufacturer Part Number
G1K49AA
EAN/UPC
0888182456347,888182456347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Appearance
Color: Green
Box contents
What's in the box: HP speaker, USB cable, QSG, warranty card, product notice, carrying pouch
Connectivity and Communications
Wireless technologies: Bluetooth® connectivity up to 30 ft (10 m)
Frequency (MHz): 120 Hz -18 kHz
Battery and Power
Battery type: 1 Li-Ion rechargeable internal battery, included
Battery life: Up to 8 hours
Input frequency: 120Hz to 18KHz frequency response
Power availability: 2.5W RMS
Rack and Power Specifications
Output power: 2.5w output power through one 40 mm driver
85dB SPL
Weights
Weight: 0.25 kg
Package weight: 0.48 kg
System ComponentsLED: Yes
DimensionsMinimum dimensions (W x D x H): 80 x 78 x 72 mm
Package dimensions (W x D x H): 94 x 94 X 109 mm
WarrantyWarranty: 2-years HP Commercial Guarantee