Envy 4520 All-in-One Printer

Save space with this compact, all-in-one printer and keep it where you need it most. Easy mobile printing lets you print documents and photos straight from your smartphone or tablet without accessing a network. 2.2" display allows you to quickly navigate through the menu options to easily print, scan or copy. Auto-deploying output tray keeps your pages from landing on the floor when printing remotely. Optional quiet mode significantly reduces the level of noise produced to prevent distracting others in the room. Automatic two-sided printing quickly prints multipage documents to help you save time and resources. Energy-efficient design minimizes power consumption to help reduce your overall expenses. Printer also features a 360 MHz processor speed, 100-sheet input and 64MB DDR1 memory.

Manufacturer Part Number
F0V69A
EAN/UPC
0088064427711,088064427711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, photo
Multitasking supported : No

Printing specifications :

Print speed black:: ISO: Up to 9.5 ppm
Draft: Up to 20 ppm 5 
Print speed color:: ISO:Up to 6.8 ppm
Draft:Up to 16 ppm 5 
Duty cycle (monthly, A4): Up to 1000 pages 7 
Recommended monthly page volume: 100 to 400
Print technology : HP Thermal Inkjet
Printer drivers included :
  • HP PCL 3 GUI
Print quality (best): Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi (when printing from a computer)
Display :
  • 5.5 cm (2.2") Hi-Res Mono LCD
Processor speed : 360 MHz
Number of print cartridges : 2 (1 black, 1 Tri-color [cyan, magenta, yellow])
Print languages : HP PCL 3 GUI
Automatic paper sensor : No
Instant ink:
  • Instant Ink Ready* / Save up to 50% on ink. For more information visit http://www.hpinstantink.com
Replacement cartridges:
  • HP 63 Black Ink Cartridge (~190 pages)
  • HP 63 Tri-color Ink Cartridge (~165 pages)
  • HP 63XL Black Ink Cartridge (~480 pages)
  • HP 63XL Tri-color Ink Cartridge (~330 pages).
Connectivity :

Wireless capability :
  • Yes
Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 Wi-Fi 802.11n
Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple® OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB
Compatible operating systems: Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP SP3 (32-bit)
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

Mobility :

HP ePrint capability : Yes
Mobile printing capability: Features wireless direct and local Wi-Fi connectivity to enable mobile printing via HP ePrint, Apple AirPrint™ as well as other solutions
Mopria-certified. Supports printing from most smartphones and tablets using these operating systems: Android, iOS, Blackberry, Symbian, Windows 8, Windows RT and Windows 10 Mobile. 4 

Memory specifications :

Memory, standard: 64 MB DDR1 Memory
Memory, maximum : 64 MB DDR1 Memory

Paper handling :

Paper handling input, standard : Up to 100 sheets
Paper handling output, standard : 25-sheet output tray
Duplex printing :
  • Automatic (standard)
Media sizes supported :
  • A4
  • A5
  • B5
  • DL
  • C6
  • A6
Media sizes custom :
  • 76 x 127 to 216 x 356 mm
Media types : Plain paper; Photo paper; Brochure Paper
Barcode scanner: 20 lb
Media weights, supported : A4: 64 to 90 g/m²; HP envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP 10 x 15 cm photo paper: up to 250 g/m²
Borderless printing : Yes (up to 8.5 x 11 in, 216 x 297 mm)

Scanner specifications :

Scanner type : Flatbed
Scan file format : TIFF, JPEG, PNG, BMP, PDF
Scan resolution, optical : Up to 1200 dpi
Bit depth : 24-bit
Scan size (flatbed), maximum : 216 x 297 mm
Scan size (ADF), maximum : Does Not Apply
Digital sending standard features :
  • Scan to file (PDF or JPG), Scan to email (PDF or JPG) and Everyday Scan (which is scan to PDF).
File formats, supported :
  • PDF
  • BMP
  • PNG
  • TIF
  • JPG
Scan input modes : Front-panel scan, Front-panel copy, HP Scan software.
Scan speed (normal, A4): 4 ppm color 8 ppm mono

Copier specifications :

Copy resolution (black text) : 600 x 300 dpi
Copy resolution (color text and graphics) : 600 x 300 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : 50

Fax specifications :

Faxing : No

Power and operating requirements :

Power : 100-240 Vac, 50/60 Hz 0.7 A
Power consumption: Up to 15 watts (Printing), 3.05 watts (Ready), 0.55 watts (Sleep), 0.13 watts (Off) 3 
Energy efficiency :
  • ENERGY STAR® certified
Operating temperature range : 5 to 40ºC
Operating humidity range :
  • 20% to 80% RH non-condensing
Dimensions and weight :

Minimum dimensions (W x D x H): 17.52 x 14.45 x 5.04 in 1 
Maximum dimensions (W x D x H): 17.53 x 22.22 x 5.04 in 1 
Weight: 11.93 lb 2 
Package weight : 6.45 kg

What's includedWhat's included :What's in the box :
  • HP ENVY 4520 All-in-One Printer
  • HP 63 Black Instant Ink Ready Cartridge (~190 pages)
  • HP 63 Tri-color Instant Ink Ready Cartridge (~165 pages)
  • Software CD
  • Setup Flyer
  • Power cord
  • Print Guide.
Cable included : No, please purchase USB cable separately.
Software included :
  • HP Printer Software
  • HP Update
  • HP Photo Creations
Warranty : One-year limited hardware warranty; 24-hour, 7 days a week support