Wall Kiosk Enclosure

When just a slim wall kiosk won’t do, choose a Peerless-AV® In-Wall Kiosk. With a profile less than 1" thin, this in-wall kiosk creates a minimalistic look to large format digital wall signage. Complete with extending arms for ease of installation and a powerful fan to pull in fresh air for thermal management, this solution can be integrated into new construction or retrofit walls alike.

Manufacturer Part Number
KIL755-S
EAN/UPC
0735029308096,735029308096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Finish: Powder Coat
Distance from Wall: 1.0" (25mm)
Minimum to Maximum Screen Size: 55" to 55"
Security Features: Security Hardware
VESA Pattern: 200 X 200; 600 X 400
Weight Capacity: 75lb (34kg)
Product Dimensions: 57.90x35.35x5.15" (1471x898x131mm)
Shipping Weight: 93.64lb (42kg)
Ship Dimensions: 43 x 8 x 62" (1,092.2 x 203.2 x 1,574.8mm)
UPC Code: 735029307655