Wireless 2.4 GHz 2 MP IP Surveillance System

EnGenius Wireless IP Surveillance System is specifically designed and engineered to extend the network over great distances and to transfer streaming video at stable, robust wireless speeds in challenging point-to-point deployment environments that are difficult to reach.

The Wireless IP Surveillance System is an affordable alternative to conventional surveillance deployments. Long-range wireless point-to-point surveillance networks offer a variety of benefits including lower hardware infrastructure and reduced maintenance costs. Additionally, the EDS8022 also enhances or expands an existing point-to-multipoint installation by directing it toward a centralized Access Point, offering the potential to speed deployments while saving reconfiguration time and costs.

Tethering a series of EnGenius 2-Megapixel Day/Night HD Bullet IP Surveillance Cameras to the AP gives you “eyes on” places you might not otherwise see—no matter how far away, with significantly better results than traditional non-tethered wireless surveillance setups.

The AP supports three operation modes — Access Point, Client Bridge, and WDS Bridge. This flexibility makes them a versatile solution for IT managers who may need to update or reconfigure their deployments as the needs of their network change.

To address the threat of suspicious activity in places with multiple entry points, the IP Surveillance Camera supports a motion detected-trigger, which automatically activates a recording of the covered area or sounds a connected third-party alarm ensuring all activity is monitored so employees, deliveries, and other assets arrive and depart safely and on time.

To document insurance claims or provide law enforcement with video evidence, the IP Surveillance Camera can snap 1920x1080 HD JPEG images or record H.264/MPEG-4 and motion JPEG video clips at 30 frames per second and send them via the network to a hard drive or NAS.

The camera adheres to the ONVIF standard, allowing for easy integration with other ONVIF-compliant third-party hardware and software available on the market. The included 16-channel Video Management Software (VMS) provides live view monitoring, record, playback and quick search features. Organizations that want to monitor enclosed areas where many blind spots are present can benefit from utilizing the VMS since it allows minimal personnel to monitor the property while still maintaining the highest level of security.

The IP camera integrates with third-party digital alarms, sensors or other electronic devices for real-time event warnings and alerts that can serve as a deterrent to continued suspicious activity. Connect the camera to an audible alarm that will sound when the camera’s motion/audio-in detector is triggered or to lighting or other sensors designed to activate when triggered. Send triggered event alerts directly to a smartphone or tablet via EnGenuis push notifications, ensuring a rapid response to in-progress events.

The camera includes a 12V/1A power adapter, and is also 802.3af-compliant so it can be powered via PoE (Power-over-Ethernet) from a PoE switch, helping to integrate with both older and more modern infrastructure. It features a 3-axis pivot mechanism with cable management bracket for a clean professional installation while protecting the camera’s wires from the elements.

Designed to withstand extremely harsh environmental conditions, the IP Camera is housed in an IP66-rated enclosure.

Manufacturer Part Number
EDS8022
EAN/UPC
0655216007994,655216007994
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

2-MP Day/Night Bullet IP Surveillance Camera

Image Sensor
¼” 2-Megapixel Progressive Scan CMOS Image Sensor

Lens
Fixed Board Lens
Fixed-Focus, 4 mm @ F1.5

F.O.V.
60° (diagonal)

Day/Night
Removable IR-Cut Filter

Minimum Illumination
Color (IR-Off): 0.5 lux @ F1.5
B/W (IR-On): 0 lux @ F1.5

IR Illuminator
12 pcs IR Illuminator LEDs, effective up to 32-feet/10 meters     

Shutter Time
1/7.5 sec. to 1/24,000 sec.

Physical Interface (All-in-One Cable)
1 x RJ45 10/100 Base-T (802.3af PoE)
1 x Terminal Block for Digital Input/output
1 x Reset Button

Power Input
Power Input: 12V/1A/, PoE 48V

Video Compression
H.264/MPEG4/MJPEG

Stream
2x Video Streams

Frame Rates
Up to 30 fps at 1920 x 1080
    
Image Settings
Adjustable Image Size, Quality & Bit Rate
Configurable Brightness, Sharpness, Contrast, Saturation, Exposure
AGC/AWB/AES
Flip & Mirror
Time Stamp & Text Caption Overlay
Manual/Auto Day & Night Mode

Networking
10/100 Mbps Ethernet, RJ-45
Power-over-Ethernet (PoE 802.3af class 2)

Protocol
IPv4, TCP, UDP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, UPnP, NFS/Samba client, QoS/DSCP, RTP, RTSP, 3GPP, PPPoE

ONVIF Compatible (Profile S)

RF Connector
Reverse SMA Plug

Security
Admin/User account level

Password Protection
WEP/WPA/WPA2-PSK

Alarm & Event/Recording
Event Trigger
Motion/Audio-In Detection

Event Notification
Email/Push Notifications

Video Buffer Pre-Alarm & Post-Alarm
5-seconds pre-alarm/post-alarm

Schedule Recording

Event Actions
File Upload to NFS/SAMBA/FTP/SMT, EnGenius Cloud & Play Audio
Video Playback (PC/iPhone®/Android™)
EnGenius Simple Smart Recording (Only for EnGenius Cloud Series Routers/Gateways)

Mobile Apps Supported
iPhone/iPad/Android devices

Viewing System Requirements
Operating System
Microsoft Windows XP/2000/2003/Vista/2007/2008

Web Browser
IE, Safari, Chrome, Firefox, Opera

View Clients
Live viewing for up to 5 clients


Environmental & Physical

Temperature Range

Operating: -4° F to 122° F (-20°C to 50° C)
Storage: -40º F to 140º F (-40º to 60º C)

Humidity (non-condensing)
Operating: 80% or less

Waterproof
IP66-Rated Enclosure

Dimensions & Weights
IP Camera (EDS5250) Device with Bracket
Weight: 1.65 lbs. (.75 kg)
Length:  10.82” (275 mm)
Width: 5.7” (145 mm)
Height: 4.72” (120mm)

Certifications
FCC, CE

Technical Specifications

Long-Range Wireless 2.4 GHz Outdoor Client Bridge

Hardware
RF: 2.4 GHz Frequency Band

Standard
IEEE 802.11b/g/n

Physical Interface
2 x 10/100 BASE-T Ethernet Ports
1 x Port supports 24V Proprietary PoE Input
1 x Port supports extension of an Internet signal
1 x Reset Button

LED Signal
1 x Power
1 x LAN 1
1 x LAN 2
1 x WLAN

Antenna
Internal High-Gain Directional Antenna
2.4 GHz (P1)
 - Average Antenna Gain: 13 dBi
 - Polarization: Linear
 - Azimuth Beam Width: 67°
 - Elevation Beam-Width: 33°
 - VSWR: 1:2.0
2.4 GHz (P2)
- Peak Antenna Gain: 13 dBi
 - Polarization: Linear
 - Horizontal Beam Width: 61°
 - Elevation Beam-Width: 35°
 - VSWR: 1:2.0

Operation Modes
Access Point
Client Bridge
WDS Bridge

Radio I
11b/g/n: 2.412-2.472 GHz

Data Rate
Up to 300 Mbps on the 2.4 GHz band

Transmit Power
Up to 26 dBm
Up to 400 mW
Max Power is limited by regulatory power

Supported Radio Technologies
802.11b: Direct-Sequence Spread-Spectrum (DSSS)
802.11n: Orthological Frequency-Division Multiplexing (OFDM)
802.11n: with 5/10/20/40 MHz Channel Width
802.11n: with 5/10/20 MHz Channel Width
802.11b/g: with 5/10/20 MHz Channel Width

Supported Data Rates (Mbps)
802.11b: 1, 2, 5.5, 11
802.11g: 6, 9, 12, 18, 36,48, 54
802.11n: 6.5~300 (MCS0 to MCS15)

Power
Power Source (PoE Injector):
 - 24V/.6A Proprietary Compliant Source
 - Active Ethernet (Power over Ethernet, PoE)
Power Consumption 7.2 W

Management
Auto Channel Selection
 - Settings varies by Regulatory Domains

SSIDs
BSSID Supports Four (4) SSIDs
VLAN Tagging
Independent VLAN settings can be enabled/disabled
Any packet that enters the device without a VLAN tag will have a VLAN tag inserted via a PVID (Ethernet Port VID)
VLAN Pass-through over WDS Bridge

SNMP & MIB
V1/v2c/v3 Support
MIB I/II and Private MIB

QoS
Compliant with IEEE 802.11e Standard

Other Management Features
Save Configurations as Default
Saves the customized configuration as the default value for different customer demands

Client Traffic Status
Reports various information in a timely manner as required by the administrator

Control Features
RADIUS Accounting
Helps operators to offload 3G to Wi-Fi seamlessly

CLI Comments Support
Settings vary by Regulatory Domains

Distance Control (Ack Timeout)
Multicast Supported

Wi-Fi Scheduler
Sets the Schedule for rebooting the device

Security
WEP Encryption: 64/128/152 bit
WPA/WPA2 Enterprise (WPA-EAP using AES)
Hide SSID in Beacons
MAC Address Filtering (up to 50 addresses)
802.1x Authenticator
Wireless STA (Client) Connection List
Reports various information in a timely manner as required by the administrator

Environmental & Physical

Operating Temperature
-4 °F to 140 °F (-20 °C to 60 °C)
Storage:  -22 °F to 176 °F (-30 °C to 80 °C)

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less

Waterproof
IP55-Rated Enclosure

Certifications
FCC/CE

Dimensions & Weights
EnStation2 AP/Client Bridge Device
Weight: 1.03 lbs. (0.47kg)
Depth: 7.4” (190mm)
Height: 1.5” (38mm)



EDS8022 - Wireless 2.4 GHz 2 MP IP Surveillance Solution
Packaging
Weight: 4.13 lbs. (1.87 kg)
Width: 14.25” (362 mm)
Length: 10.62” (270 mm)
Height: 6.33” (161 mm)
Master Carton
Weight: 24.17 lbs. (11.87 kg)
Width: 13.07” (332 mm)
Length: 21.73” (552 mm)
Height:  14.72” (374 mm)
No. of boxes per carton: 4

Package Contents
•    EDS5250 2-Megapixel Bullet IP Camera
•    12V/1A Power Adapter
•    Mounting Kit
•    RJ-45 Ethernet Cable
•    Quick Installation Guide
•    EnStation 2 Outdoor CPE
•    PoE Injector (EPE-1212) with Power Adapter (24V/.6A)
•    Pole/Wall Mounting Kit
•    Mounting Screw Set
•    Quick Installation Guide

Warranty
1 Year