2-Megapixel Wireless Day/Night Mini Dome IP Surveillance Camera

Security concerns top the agenda of many organizations today leading to an increased presence of surveillance cameras in homes and businesses alike. As surveillance systems become an integral part of the network, the need to quickly integrate and manage them along with existing networks becomes increasingly important. The EDS6255 integrates quickly and is easily managed through an existing EnGenius network.

Supporting 802.11n wireless for high-speed surveillance video delivery, the EDS6255 IP Camera offers flexibility in placement options. Power the camera with the included power supply or over CAT5/6 from its 802.3af-compliant port via an EnGenius PoE-compatible Switch, and extend power in deployments where power outlets may be scarce or unavailable, such as in older buildings or ceiling deployments.

Homes, retail stores, business offices, warehouses and campuses or other locations that require 24/7 surveillance, all become more secure when an EDS6255 is situated at key entry points and populated areas. With powerful, built-in IR LED illuminators and a removable mechanical IR Cut filter, the IP Camera is able to provide clear image quality day or night in low light or total darkness up to 32-feet/10 meters.

Its ultra-wide angle 2-Megapixel lens captures high-resolution images over broader areas, reducing deployment costs by replacing multiple cameras and improving investigations by capturing better, more useful evidence. Easily adjust the lens view angle for manual Pan & Tilt without opening dome cover. To document insurance claims or provide law enforcement with video evidence, the Camera can snap 1920 x 1080 HD JPEG images or record H.264/MPEG-4 and motion JPEG video clips at 30 frames per second and store them locally to a micro SD/SDHC card or send them via the network to a hard drive or NAS. The IP Camera can also operate as a stand-alone device allowing surveillance video to be stored directly on the camera utilizing its on-board storage slot for capture-and-record or capture, record and transmit options.

Utilizing the IP Camera’s simultaneous dual-stream capabilities can save bandwidth and reduce storage space while allowing for remote monitoring and recording via separate streams. Each codec can be set to different frame-rates and image resolutions to customize specific application requirements. Adhering to the ONVIF standard, allows for easy integration of the IP Camera with other ONVIF-compliant thirdparty hardware and software available on the market.

To address the threat of suspicious activity in places with multiple entry points, the IP Surveillance Camera supports a motion and audio detected-triggers, which automatically activates a recording of the covered area ensuring all activity is monitored so employees, deliveries, and other assets arrive and depart safely and on time. With its built-in microphone, events can be heard as well as seen for a more accurate representation of a situation.

Manufacturer Part Number
EDS6255
EAN/UPC
0655216007802,655216007802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor
½.7” 2-Megapixel Progressive Scan CMOS Image Sensor

Lens
Fixed Board Lens
Fixed-Focus, f=2.8 mm / F1.8

F.O.V.
120° (diagonal)

Day/Night
Removable Mechanical IR-Cut Filter

Minimum Illumination
Color (IR-Off): 0.01 Lux / F1.8
B/W (IR-On): 0 Lux / F1.8

IR Illuminator
12 pcs IR Illuminator LEDs, effective up to 49-feet/15 meters with wide angle

Shutter Time
1/2.5 sec. to 1/10,000 sec.

Physical Interface
1 x Micro SD/SDHC slot
1 x Reset Button

All-in-One Cable
1 x RJ45 10/100 Base-T (802.3af PoE)
1 x DC Jack (12V/1A)
1 x Reboot/WPS/Reset Button

Power Input
12V/1A or PoE 48V


Video

Compression
H.264/MJPEG

Stream
2x Video Streams

Frame Rates
Up to 30 fps at 1920 x 1080
    
Image Settings
Adjustable Image Size, Quality & Bit Rate

Configurable
Brightness
Sharpness
Contrast
White Balance
Saturation
Exposure
AGC/AWB/AES
Flip & Mirror
Time Stamp & Text Caption Overlay
Auto/Manual Day & Night Mode
2D Noise Reduction
Low Light Compensation (LLC)


Audio

Audio Streaming
1-Way

Compression
G.711

Interface
Built-in Microphone

Networking

Wireless Standard
IEEE 802.11b/g/n

Antenna
3 dBi High-gain Internal Antenna

Network
10/100 Mbps Ethernet, RJ-45
Power-over-Ethernet (PoE 802.3af class 2)

EnGenius DDNS
Auto NAT Pass Through/ UPnP Traversal

Protocol
IPv4, TCP, UDP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, UPnP, NFS/Samba client, QoS/DSCP, RTP, RTSP, 3GPP, PPPoE
ONVIF Compatible (Profile S)

Security
Admin/User account level

Password Protection
WEP/WPA/WPA2-PSK
WPS button


Alarm & Event/Recording

Event Trigger
Motion/Tamper Detection

Event Notification
Email/Push Notifications

Event Actions
File Upload to NFS/SAMBA/FTP/SMT/Local SD Card/EnGenius Cloud & Play Audio
EnGenius Simple Smart Recording (Only for EnGenius Cloud Series Routers/Gateways)

Video Buffer
5-Seconds Pre-alarm & Post-alarm

Video Playback
PC/iPhone®/Android™

Schedule Recording

Mobile Apps Supported
iPhone/iPad/Android devices


Viewing System Requirements

Operating System
Microsoft Windows XP/2000/2003/Vista/2007/2008

Web Browser
IE, Safari, Chrome, Firefox, Opera

View Clients
Live viewing for up to 5 clients


Environmental & Physical

Temperature Range
Operating: 32° F to 122° F (0°C to 50° C)
Storage: -4º F to 140º F (-20º to 60º C)

Humidity (non-condensing)
Operating: 80% or less


Dimensions & Weights

EDS6255 Device
Weight: 0.50 lbs. (228 g)
Width:  2.57" (65.3 mm)
Length:  3.77” (96 mm)
Height:  2.57” (65.3 mm)

Package Contents
- EDS6255 2MP Wi-Fi Dome IP Camera
- Mount with attachment screws
- RJ-45 Ethernet Cable (10/100 Base-T 802.3af PoE)
- Quick Installation Guide
- QR Code Label
- Power Adapter
- CD with User Manual

Certifications
FCC
CE

Warranty
1 Year