2-Megapixel Indoor/Outdoor Day/Night Bullet IP Surveillance Camera

Security concerns top the agenda of many organizations today leading to an increased presence of surveillance cameras in homes and businesses alike. As surveillance systems become an integral part of the network, the need to quickly integrate them along with existing networks becomes increasingly important. The EDS5250 integrates quickly and easily through an existing EnGenius network. Connect and power the IP Camera over CAT5/6 from its 802.3af-compliant port via an EnGenius PoE compatible Switch, and extend power over long distances without connecting to an electrical outlet. This extends the camera’s flexibility for placement in older buildings, under the eaves of roofs or high atop poles.

Ideal for use in large homes, retail stores, warehouses, loading docs, residential facilities, parking lots or other locations that require 24/7 surveillance, the EDS5250 IP Camera will perform rain or shine, day or night. With powerful, built-in IR LED illuminators and a removable mechanical IR Cut filter, the IP Camera is able to provide clear image quality day or night in low light or total darkness up to 82-feet/25 meters. With an IP66-rated waterproof and dustproof housing, the IP Camera is able to withstand harsh climates as well as indoor industrial environments such as manufacturing plants and warehouses where temperature is a factor.

Managing lighting conditions and adjusting the digital exposure is made easy with Wide Dynamic Range Technology (WDR) which provides clear images even in highly backlit environments or where lighting intensity varies such as when the camera is directed toward windows, entry points or outdoors. Its wide angle 2-Megapixel lens captures high-resolution images over broader areas, reducing deployment costs by replacing multiple cameras and improving investigations by capturing better, more useful evidence.

To document insurance claims or provide law enforcement with video evidence, the IP Surveillance Camera can snap 1920x1080 HD JPEG images or record H.264 and motion JPEG video clips at 30 frames per second and send them via the network to a hard drive or NAS. Utilizing its simultaneous dual stream capabilities can save bandwidth and reduce storage space while allowing for remote monitoring and recording via separate streams. Each codec can be set to different frame-rates and image resolutions to customize specific application requirements. Adhering to the ONVIF standard, allows for easy integration of the IP Camera with other ONVIF-compliant third-party hardware and software available on the market.

To address the threat of suspicious activity in places with multiple entry points, the IP Surveillance Camera supports a motion detected-trigger, which automatically activates a recording of the covered area or sounds a connected third-party alarm ensuring all activity is monitored so employees, deliveries, and other assets arrive and depart safely and on time.

Manufacturer Part Number
EDS5250
EAN/UPC
0655216007772,655216007772
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Image Sensor
½.7” 2-Megapixel Progressive Scan CMOS Image Sensor

Lens
Fixed Board Lens
Fixed-Focus, f=2.8mm / F1.8

F.O.V.
120° (diagonal)

Day/Night
Removable IR-Cut Filter

Minimum Illumination
Color (IR-Off): 0.01 Lux @ F1.8
B/W (IR-On): 0 Lux @ F1.8

IR Illuminator
12 pcs IR Illuminator LEDs, effective up to 82-feet/25 meters     

Shutter Time
1/2.5 sec. to 1/10,000 sec.

Physical Interface (All-in-One Cable)
1 x RJ45 10/100 Base-T (802.3af PoE)
1 x Reset Button
1 x DC Jack (12V/1A)

Power Input
Power Input: 12V/1A or PoE 48V


Video

Compression
H.264/MJPEG

Stream
2x Video Streams

Frame Rates
Up to 30 fps at 1920 x 1080
    
Image Settings
WDR (Wide Dynamic Range) Technology
Adjustable Image Size, Quality & Bit Rate

Configurable
Brightness
Sharpness
Contrast
Saturation
White Balance
Exposure
AGC/AWB/AES
Flip & Mirror
Time Stamp & Text Caption Overlay
Auto/Manual Day & Night Mode
2D Noise Reduction
Low Light Compensation (LLC)


Networking

Wireless Standard
IEEE 802.11b/g/n

Network
10/100 Mbps Ethernet, RJ-45
Power-over-Ethernet (PoE 802.3af class 2)

EnGenius DDNS
Auto NAT Pass Through/ UPnP Traversal

Antenna
2 dBi High-gain External Antenna

Protocol
IPv4, TCP, UDP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, UPnP, NFS/Samba client, QoS/DSCP, RTP, RTSP, 3GPP, PPPoE

SMB
ONVIF Compatible (Profile S)

RF Connector
Reverse SMA Plug

Security
Admin/User account level

Password Protection
WEP/WPA/WPA2-PSK


Alarm & Event/Recording

Event Trigger
Motion/Tamper

Event Notification
Email/Push Notifications

Event Actions
File Upload to NFS/SAMBA/FTP/SMT, EnGenius Cloud & Play Audio
Video Playback (PC/iPhone®/Android™)
EnGenius Simple Smart Recording (Only for EnGenius Cloud Series Routers/Gateways)

Video Buffer
5-Seconds Pre-alarm & Post-alarm

Schedule Recording

Mobile Apps Supported
iPhone/iPad/Android devices


Viewing System Requirements

Operating System
Microsoft Windows XP/2000/2003/Vista/2007/2008/7

Web Browser
IE, Safari, Chrome, Firefox, Opera

View Clients
Live viewing for up to 5 clients


Environmental & Physical

Temperature Range
Operating: -4° F to 122° F (-20°C to 50° C)
Storage: -40º F to 140º F (-40º to 60º C)

Humidity (non-condensing)
Operating: 80% or less

Waterproof
IP66-Rated Enclosure


Dimensions & Weights

IP Camera (EDS5255) Device with Bracket
Weight: .69 lbs. (.312 kg)
Length: 8.2” (210 mm)
Width: 2.5” (65 mm)
Height: 2.9” (75 mm)

Package Contents
- EDS5255 2MP Wi-Fi Bullet IP Camera
- Mounting Kit
- Detachable Antenna
- RJ-45 Ethernet Cable (10/100 BASE-T 802.3af PoE)
- Quick Installation Guide
- QR Code Label
- Power Adapter

Certifications
FCC
CE

Warranty
1 Year