3715 Right Angle Light

Pelican leads the way yet again with its new right angle light. Featuring downcast LEDs for illuminating your path, the new 3715 LED light also features 233 lumens (high) and 113 lumens (low), and a flashing mode.Another first is a built in battery life indicator so you will know your light’s battery level before you go in. Compact, rugged, and lightweight, the 3715 LED light contains the latest technology, Pelican’s legendary build quality and lifetime guarantee of excellence.

The new 3715 LED - Now you can WATCH YOUR STEP.

  • Secure clip for hands-free use
  • 4 mode battery level indicating button
  • Photoluminescent shroud (optional)
  • Tethered battery door allows for quick battery change
  • Locking wheel securely holds 4 AA batteries
  • NOW WITH NEW UPGRADED SPECS

Manufacturer Part Number
3715-020-110
EAN/UPC
0019428139360,019428139360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BODY: ABS
  • O-RING: Buna-N
  • LENS: Polycarbonate (PC)
  • SHROUD: ABS
  • CLIP: Xenoy
  • LENGTH:  5.36" (13.6 cm)
  • WEIGHT WITH BATTERIES:  14.4 oz (408 gr)
  • WEIGHT WITHOUT BATTERIES:  11.0 oz (312 gr)
  • LAMP TYPE:  LED
  • LAMP SECONDARY TYPE:  LED
  • BATTERY SIZE:  AA
  • BATTERY TYPE:  Alkaline
  • BATTERY QUANTITY:  4
  • BATTERY LEVEL INDICATOR:  3 Blue LEDs
  • VOLTS:  6.0 v
  • SWITCH TYPE:  Push Button
  • LIGHT MODES:  High / Low / Downcast / Flashing
  • CERTIFICATIONS: Class I, Division 1   /  IECEx ia
  • CONFIGURATIONS: 3715 - Standard