1965 MityLite

YOUR WORLDWIDE PASSPORT THROUGH HAZARDOUS LOCATIONS
While working in hazardous locations, remember a flashlight can be an ignition source. When you need the latest and brightest LED technology in a compact form factor, choose the new MityLite™ 1965 LED from Pelican. Small enough to fit in your shirt pocket, yet bright enough to illuminate your work area.

Long lasting, energy efficient, bright LEDs, along with a compact package make the new MityLite™ 1965 LED the safety approved light for the job.

Manufacturer Part Number
1965-014-245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BODY: EXL
  • O-RING: EPDM
  • LENS: Clear Polycarbonate (PC)
  • SHROUD: EXL
  • CONTACT SPRING RETAINER: Phosphore Bronze
  • LENGTH:  5.48" (13.9 cm)
  • WEIGHT WITH BATTERIES:  1.9 oz (54 gr)
  • WEIGHT WITHOUT BATTERIES:  1.1 oz (31 gr)
  • LAMP TYPE:  LED
  • BATTERY SIZE:  AAA
  • BATTERY TYPE:  Alkaline
  • BATTERY QUANTITY:  2
  • BATTERIES INCLUDED:  yes
  • VOLTS:  3.0 v
  • SWITCH TYPE:  Rotary
  • LIGHT MODES:  On / Off
  • CERTIFICATIONS: Class I, Division 1   /  Class II, Division 1   /  Class III, Division 1   /  IECEx ia
  • CONFIGURATIONS: 1965 - Standard