1960N Nemo

An evolution of our popular MityLite™ 1900, the Nemo™ 1960 LED brings the latest in LED technology to the dive market. Built compact and lightweight to fit inside your Buoyancy Compensator (BC) pocket yet bright enough to illuminate underwater exploration with 34 lumens. It is submersible to 100 meters and comes with a twist-on shroud. It's ABS resin body resists chemicals, corrosion, and extreme temperatures.

NOW WITH NEW UPGRADED SPECS

Manufacturer Part Number
1960-019-117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BODY: Xenoy
  • O-RING: EPDM
  • LENS: Clear Polycarbonate (PC)
  • SHROUD: Xenoy
  • CONTACT SPRING RETAINER: Phosphore Bronze
  • LENGTH:  5.48" (13.9 cm)
  • WEIGHT WITH BATTERIES:  1.9 oz (54 gr)
  • WEIGHT WITHOUT BATTERIES:  1.1 oz (31 gr)
  • LAMP TYPE:  LED
  • BATTERY SIZE:  AAA
  • BATTERY TYPE:  Alkaline
  • BATTERY QUANTITY:  2
  • BATTERIES INCLUDED:  yes
  • VOLTS:  3.0 v
  • SWITCH TYPE:  Rotary
  • LIGHT MODES:  On / Off
  • SUBMERSIBLE:  yes
  • CONFIGURATIONS 1960N - Standard