B810i 8-Bay SAN

Optimizing Business Applications

The Drobo B810i disrupts IT economics by delivering advanced iSCSI SAN storage capabilities reserved for expensive enterprise solutions. It is optimized for small and medium-sized businesses that don’t have dedicated IT support and it is used to simplify and consolidate both physical and virtual storage in a single array with “on-demand” ability to scale both capacity and performance. With Data-Aware Tiering, the B810i’s ability to automatically tier frequently used transactional data from stored data that’s seldom used enables businesses to consolidate storage resources, and share that storage across all connected clients and their applications. The B810i model allows for a more effective work collaboration, the storage of creative workflows, and a trustworthy, easy-to-use backup system.

Leave Your Limitations Behind… Go BeyondRAID®

Built on our award-winning BeyondRAID technology, the Drobo B810i protects your data without any intervention – even in the event of multiple drive failures. You can even switch from single to dual disk redundancy with a single click, ensuring enterprise-level dual parity data protection when required. Drobo’s with BeyondRAID are also self-healing and have virtual hot-spares. If a drive happens to fail, Drobo will automatically re-layout the data to return to a protected state without disruption.

Drobo takes the up front guess work out of determining the amount of capacity you require. Buy the capacity you need today, and when you need more storage, simply replace your smallest drive with a larger one and immediately use that capacity in seconds. You can even mix and match drive brands, capacities and speeds.

To further enhance your experience, every Drobo comes with Smart Volume technology. Smart Volumes® are thinly provisioned volumes that automatically utilize capacity as needed from a common pool of storage. Additionally, as data is deleted, free capacity is returned to that common pool, immediately increasing the available capacity.

BeyondRAID along with Smart Volumes deliver next-generation storage technology by bringing together enhanced data protection, reliability, expandability, and ease-of-use.

Pain Free Expansion

Expanding your storage capacity with a Drobo couldn’t be easier. There’s no long, risky process to add capacity to a Drobo – no need to go through the time consuming and complex administration of destroying your RAID sets and recreating with larger drives; and then finally restoring from your backup. When it’s time to add storage capacity to a Drobo, simply insert additional disk drives or replace the smallest disks with larger ones. The unique, carrier-less drive-bay design results in efficient and pain free scalability that won’t leave you running out of space when you need it most.

If you’re running low on space, the lights on the front of the Drobo B810i tell you exactly what to do. The innovative, user-friendly industrial design allows you to add or hot-swap larger capacity drives, without tools, on the fly, for storage expansion with zero downtime. Expand your capacity without missing a beat while safely storing, sharing and backing up all your data with ease and peace of mind. It’s that simple!

Manufacturer Part Number
DR-B810I-3A21-16H
EAN/UPC
0850737006567,850737006567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

  • 2 x Gigabit Ethernet ports for data
  • 1 x Gigabit Ethernet port for management

Drives and Expansion

  • Up to eight (8) 3.5″ SATA or solid state drives (SSDs).
  • 4KN disk support
  • Drives of any manufacturer, capacity, spindle speed, and/or cache can be used.
  • No carriers or tools required for 2.5″ SSD carriers. Click here for drive recommendations.
  • Expandable by adding drives or hot-swapping drives with larger ones. Use the Capacity Calculator to estimate available storage in various configurations.

BeyondRAID Features

  • Thin Provisioning
  • Instant Expansion
  • Mixed Drive Size Utilization
  • Background Data Integrity Scrubbing
  • Single or Dual-Disk Redundancy
  • Virtual Hot Spare
  • Data Aware
  • Drive Re-ordering

Management

  • Drive bay indicator lights, capacity gauge, status lights
  • Drobo Dashboard version 2.8 or later
  • Drobo Dashboard email alerts

Operating System Support

  • Mac OS X 10.8 and higher
  • Windows 10 32 and 64 bit
  • Windows 8/8.1 32 and 64 bit
  • Windows 7 32 and 64 bit
  • Windows Server 2012 32 and 64 bit
  • Windows Server 2008 R2 32 and 64 bit

File Systems Supported

  • Mac OS X: HFS+
  • Windows: NTFS
  • VMware: VMFS

Network Protocols

  • iSCSI
  • CHAP Authentication
  • MPIO Support

Ethernet Features

  • Jumbo frames (up to 9000 bytes MTU)

Hardware Features

  • Carrier-less Drive Bays for 3.5″ Drives
  • Rackmount Kit 19″

Additional Software Features

  • Hybrid Storage
  • Automated Data-Aware Tiering
  • Automated Hot Data Cache
  • Drive Spin Down
  • Utilizing Lynux Version 3.2

Warranty

  • One (1) year warranty in the US or outside the EU or two (2) year warranty in the EU.

Size and Weight

  • Desktop or 3U Rack Mount Form Factor (rack mount kit optional)
  • Width: 12.17 in (309.1 mm)
  • Height: 5.46 in (138.7 mm)
  • Depth: 14.1 in (358.1 mm)
  • Weight: 16 lb 3 oz (7.4 kg) without hard drives, or packaging

Power and Cooling

  • Internal Power Supply: AC Input – 100/240 VAC, 1.8/0.75 A, 50/60 Hz
  • Power Consumption –
    • Idle System (standby, drives off): 13 watts
    • Typical Idle System (drive spin down mode, eight (8) drives): 25 watts
    • Typical Busy System (four (4) drives: 82 watts
  • Dual, fixed cooling fans

Environmental Specifications

  • Acoustics – Normal Operation: 30.4 dB
  • Operating Temperature: 10°C – 35°C (50° – 95°F)
  • Non-Operating Temperature (storage): -10° – 60°C (14° – 140°F)
  • Operating: Humidity: 5% – 80%

Certifications

  • Environmental: RoHS, WEEE, REACH
  • Regulatory: FCC Part 15 Class B; Canada ICES – 003; Class B; CE Mark; CISPR22 Class B; VCCI Approval to V.3; ACA Approval to AS/NZS 3548
  • Safety: UL, cUL, TUV, CB

Box Contents

  • Drobo B810i
  • 3 x 6 ft (1.8 m) Ethernet cables
  • 6 ft (1.8 m) power cord with power supply
  • Quick Start Guide
  • Internal LED Labels for Front Panel (Dutch, French, and Japanese)

Optional Accessories

  • Drobo 8-Bay Rack Mount Kit