FRĒ for Galaxy S7 Case

FRĒ

Fully sealed with a built-in screen cover, your DropProof Galaxy S7 case gives you the freedom to push extremes

Form-Fitting Design

FRĒ is made to complement your phone's clean lines, adding mere millimeters and grams to its size and weight

Zero Compromise

Customized for a flawless fit, LifeProof Galaxy S7 cases keep every button, camera and feature open for action

Manufacturer Part Number
77-53381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Compatibility

Galaxy S7

Dimensions

6.17" x 3.25" x 0.58" / 156.72 mm x 82.55 mm x 14.73 mm

Weight

1.50 oz / 42.4 g

Operational Depth

6.6 feet / 2 meters underwater for 1 hour

Drop Height

6.6 feet / 2 meters

What's in the box

FRĒ case, User manual, Microfiber cloth & Headphone adaptor