hue White and Color 6.5W GU10 Spot

Philips Hue white and color ambiance - extension bulbs

Include a Philips Hue white and color ambiance bulb in your Philips Hue system and experience high quality white and colored light that offers you endless possibilities.

  • Paint with light
  • Sync lights with music and movies
  • Apple HomeKit compatible

Manufacturer Part Number
456681
EAN/UPC
0046677456689,046677456689
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Philips Hue white and color ambiance GU10 bulb

6.5 W max operation power
0.45 W max standby power
GU10 form factor
25,000 Hrs lifetime
<2 sec start up from wall switch
<0.5 sec start up from standby
Software upgradable
Input voltage 220V-240V
Lamp size: 50*71mm

Philips Hue white and color ambiance GU10 Lumen Output

300 lm @ 4000K
210 lm @ 3000K
145 lm @ 2000K
230 lm @ 6500K
46 lm/W luminous efficacy @ 4000K
>80 CRI from 2000–4000K
Default start-up 195 lm @ 2700K

Philips Hue white and color ambiance GU10 Light Output

Functional white light
16 million colours
All shades of white, from warm to cold color temperatures
Dimming only via RF down to 5% (no external dimmer)
Beam angle –38°