Privacy Filter for 17.3" Widescreen Laptop

3M privacy and protection products work simply and beautifully on most of today's laptops to help protect your screens, and help keep the information displayed on them private. Ingenious microlouver technology delivers world-class effective privacy. You get crisp image clarity on your screen, while visual hackers with side views are kept in the dark.

Manufacturer Part Number
PF173W9B
EAN/UPC
3540260143040
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Anti-Glare‎:  Yes‎
  • Aspect Ratio‎:  16:9‎
  • Catalog Number‎:  PF173W9B‎
  • Device Type‎:  Laptops‎
  • Display Diagonal‎:  17.3 inches‎
  • Durable Screen Protection‎:  Yes‎
  • Filter Type‎:  Frameless‎
  • Scratch Resistant‎:  Yes‎
  • Screen Format‎:  Widescreen‎
  • Touch Compatibility‎:  Non-Touch‎
  • Viewing Area Dimensions (width x height)‎:  15 1/16" x 8 1/2"‎
  • Viewing Area Dimensions - Metric (width x height)‎:  383 mm x 215 mm‎
  • Warranty Period‎:  Limited 1-year warranty‎