i1190E Scanner

Intelligent. Connected. Business-Friendly.

Powerful on-board image processing

KODAK i1190E Scanners are the perfect desktop transaction processing tools for business. Compact, fast, and quiet, they accelerate workflows to increase productivity. And with advanced image processing built in, you can benefit from the cost efficiencies of a thin client environment. Easily integrated with software and enterprise applications, they can scan, capture information, and extract and share data with the business apps you use every day. KODAK i1190E Scanners are relied on in a wide range of applications including banking, finance, insurance, healthcare, and government.

Keep in step with changing technologies

The KODAK i1190E Scanner can help you escape traditional scanner imaging requirements that increase IT support costs and limit the accessibility and scalability of capture solutions. They have embedded advanced image processing and are optimized for use with browser-based capture applications, including KODAK Info Input Solution.

At home in any environment

KODAK i1190E Scanners integrate seamlessly into a wide range of environments, including WINDOWS, MAC, and LINUX operating systems. They also provide TWAIN, ISIS, and LINUX driver capability with business applications.

Dynamic task management and data sharing

Integration with other software and systems, built-in barcode reading, and easy to use Smart Touch technology, means your scanner can send information to the right places and people automatically and complete common tasks with the push of a button, freeing you up to focus on other projects. The intuitive digital display shows the number of documents scanned or paper ready status, and lets you apply custom activity names and include color icons to make scanning tasks easy to select.

Get more done faster

Increase efficiency and boost productivity with features like:

  • Perfect Page technology for enhanced images
  • Intelligent Document Protection to prevent jams and damage to originals
  • KODAK Capture Pro Software for capturing and indexing critical data
  • Convenient card holder to keep materials organized
Productivity. Assured.

Be assured that your KODAK i1190E Scanner will meet your evolving business needs for years to come with our worry-free warranty and full spectrum of essential services, from installation to support.

Manufacturer Part Number
1127398
EAN/UPC
0041771127398,041771127398
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Recommended Daily Volume: Up to 5,000 pages per day
Throughput Speeds*
(portrait, letter/A4 size, black and white/grayscale/color): Up to 40 ppm at 200 dpi and 300 dpi
Software Options: KODAK Info Input Solution
Recommended PC Configuration: INTEL ATOM D525/D2550, 1.8 GHz, 2 GB RAM

Image Processing: Runs in the scanner
Maximum Document Size: 215 mm x 355.6 mm (8.5 in. x 14 in.); Long Document Mode: up to 3 meters (118 in.)
Minimum Document Size: 63.5 mm x 65.0 mm (2.5 in. x 2.56 in.); Minimum width: 50.8 mm (2.0 in.) when centered using visual guides
Paper thickness and Weight: 34–413 g/m2 (9 to 110 lb.) paper
Feeder: Up to 75 sheets (20 lb./80 g/m2) paper; handles small documents such as ID cards, embossed hard cards, business cards and insurance cards
Document Sensing: Ultrasonic multi-feed detection; Intelligent Document Protection
Connectivity: USB 2.0 High Speed, USB 3.0 compatible
Bundled Software: Fully supported by KODAK Capture Pro Software and KODAK Asset Management Software.
WINDOWS Bundled Software: TWAIN, ISIS, WIA drivers; Smart Touch; KODAK Capture Pro Software Limited Edition; KODAK Capture Pro Software Trial Edition; (LINUX SANE and TWAIN Drivers available from www.kodak.com/go/scanonlinux)1
MAC Bundled Software: NEWSOFT PRESTO! PAGEMANAGER; NEWSOFT PRESTO! BizCard XPRESS; TWAIN driver1 (available via web download only)

Barcode Reading: One per page: Interleaved 2 of 5, Code 3 of 9, Code 128, Codabar, UPC-A, UPC-E, EAN-13, EAN-8, PDF417
File Format Outputs: Single and multi-page TIFF, JPEG, RTF, BMP, PDF, searchable PDF, PNG
Optical Resolution: 600 dpi
Output Resolution: 100 / 150 / 200 / 240 / 250 / 300 / 400 / 600 / 1200 dpi
Illumination: Dual LED
Image Sensor: CMOS Based CIS Scanner
Imaging Features: Perfect Page Scanning; Fixed Cropping; Relative Cropping; Multi-Lingual Auto Orientation; Orthogonal Rotation; Add Border; Remove Border; Intelligent Image Edge Fill; Background Color Smoothing; Automatic Brightness/Contrast; Automatic Color Balance; Round/Rectangular Hole Fill; Sharpening; Streak Filtering; Enhanced Color Adjustment; Enhanced Color Management; Automatic Color Detection; Content or File Size Based Blank Page Removal; Fixed Thresholding; iThresholding; Lone Pixel Noise Removal; Majority Rule Noise Removal; Halftone Removal; Electronic Color Dropout (R, G, or B); Predominate (1) Color Drop Out; Multiple (up to five) Color Dropout; Dual Stream; Compression (Group 4, JPEG); Image Merge
Operator Control Panel: Color, four-line graphical LCD display with four operator control buttons
Power Consumption: Off/Standby/Sleep mode: <0.5 watts; Running: <21 watts; Idle: < 14 watts
Environmental Factors: ENERGY STAR qualified scanners; Operating temperature: 15-35° C (59-95° F); Operating humidity: 15% to 80% RH
Acoustical Noise
(operator position sound pressure level): Off or Ready mode: <20 dB(A)
Scanning: <50 dB(A)
Electrical Requirements: 100-240 V (International); 50-60 Hz
Accessories (Optional): KODAK A3 Size Flatbed Accessory, KODAK Legal Size Flatbed Accessory
Dimensions: Height: 246 mm (9.7 in.); Width: 330 mm (13 in.); Depth: 162 mm (6.3 in.); Weight: 3.2 kg (7 lbs.)