15.6 Executive Brown Top Load

Hardware compatibility
Notebooks up to 15.6 inch

Protect your bag’s contents while you're on the move with the brown HP Executive Top Load, which has a lockable, double-teeth zippered notebook compartment, secure RFID pocket to safeguard your ID, and a discrete pocket for the optional HP TrackR Device.

Manufacturer Part Number
P6N19UT
EAN/UPC
0889894953179,889894953179
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x D x H): 17.13 x 11.81 x 3.66 in
Weight: 1.96 lb