Simple & Secure Wi-Fi
Sophos Wireless is easy to deploy and manage. Your wireless networks will be up and running in no time.
Simple Deployment
Deploy your access points (APs) in three simple steps. We’ll guide you through the creation of your networks, registering your APs, and setting up one or more sites.
Central Management
When managed with Sophos Central, you'll be amazed how easy it is to use Sophos Wireless either as a standalone product or as part of your portfolio of cloud-managed solutions.
Built to Perform
You get great wireless performance with our range of wireless access points. We have models for indoor and outdoor use, with form factors suiting a range of deployment scenarios and budgets.
Getting insight into what's happening on your wireless networks is a daily struggle for many IT admins. With Sophos Wireless you can easily identify which users and traffic are using the most bandwidth and take any necessary steps to improve performance.
Rogue AP Detection
Classify trusted and untrusted APs on or close to your network. Our Rogue AP Detection helps you detect threats from impersonation attacks, such as ‘evil twins,’ which try to fool your users into connecting to an unsafe network.
Wireless Scalability
With Sophos Wireless, extending your network becomes as simple as adding an additional AP. We use the scalability of our cloud-based architecture to the fullest so that you can adapt your network to suit your current business needs.
Site Planning
We can help with planning your site. Create multiple sites and upload your floor plans. We'll provide you with a visualization for AP placement and coverage before using more advanced planning tools.
The cloud architecture allows us to add new and enhanced features much faster than traditional software development methods. This ensures that an investment today will keep on growing.
Wireless offers great possibilities to add Synchronized Security with solution such as Mobile and Endpoint in the future. Learn more about what Synchronized Security can do today.
Note:
SOPHOS ACCESS POINT: AP 15C
Product Support**
Wireless in Sophos Central:
Sophos UTM:
Sophos XG Firewall: From v16
Capacity
Deployment: Indoor SOHO
Maximum throughput: 300 Mbps
Multiple SSIDs: 8
Technical Specification
LAN interface: 1 x 10/100/1000 Base TX
Supported WLAN Standards: 802.11 b/g/n 2.4 GHz and 5 GHz
DFS/TPC: -
Power over Ethernet (min.): v
Number of antennas: 2 internal
Number of radios: 1
MIMO capabilities: 2x2:2
Power supply: 90-240V, 50/60 Hz
Power consumption (max.): 7W
Physical Specifications
Dimensions (WxHxD): 176 (Diameter) x 29.86 mm (Height)
Weight: 265g
Mounting options: Ceiling
Product Certifications
Certifications: CE, FCC, IC, MIC, VCCI, RCM, CB, UL
** Product Support assumes that you are running the latest version of the software and/or have your access points flashed with the latest firmware version.