Ramp up your versatility—and your protection—with a case for 14” devices that can be used three ways. This cushioned neoprene slipcase has retracting, hideaway handles and a removable shoulder strap, so you can carry it as an over-the-shoulder bag or by the handles. To use it as a sleeve, just remove the shoulder strap and tuck in the handles to slip inside another bag. A front zippered pocket is ideal for holding a charger and small personal items, while an ID holder ensures easy identification. Ideal for work, school or anywhere around town, this sleeve offers the flexibility you want, and the protection you need.
Note:
Color: Black
Interior Color: Black
Works With: 14" Laptops and Under
Style: Slipcase / Sleeve
Protection Level: Good
Package Dimensins: 10.50" x 14.50" x 1.00" (W x H x D)
Package Weight: 0.58 lbs
Warranty: Limited Lifetime Warranty
UPC: 92636317737