11.6” Slim Hardshell Work-in Case for Chromebooks/Notebooks

Save time and boost classroom convenience with the 11.6” Slim Work-in Case for Chromebooks and Notebooks. Designed to be slim enough to fit most charging carts, this lightweight case lets you charge the Chromebook while in the case, eliminating the need to separate students’ devices from their cases.  Its durable polyester and EVA padding offers strong impact protection, while the smart clamshell “work-in” design lets students get to work without removing the Chromebook.  More smart features include a transparent ID holder for simple identification, colored zipper pull inserts for easy sorting, and a padded shoulder strap for more comfortable trips around campus.

Manufacturer Part Number
TKC007
EAN/UPC
0092636317508,092636317508
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black

Interior Color: Black

Works With: 12" Laptops and Under

Style: Work-In / Briefcase

Protection Level: Good

Package Dimensions: 12.50" x 11.50" x 2.00" (W x H x D)

Package Weight: 0.86 lbs

Warranty: Limited Lifetime Warranty

UPC: 092636317508