VersaVu THZ636US Carrying Case

The VersaVu Signature 360° Rotating Case is exceptionally crafted with premium materials and brushed metallic accents to complement the design of your 9.7-inch iPad Pro. Plus, it offers the same protection and functionality you’d expect from a Targus tablet case.

Thoughtful features like an integrated loop for your Apple Pencil or stylus (not included) and a locking tab closure make this case as practical as it is functional. The patent-pending, multi-generation tray flexes to also fit earlier models, and you can also use it with any iPad Air. The tray is structurally designed to redirect sound for enhanced audio.

Manufacturer Part Number
THZ636US
EAN/UPC
0092636318536,092636318536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Works With: 9.7-inch iPad Pro, iPad Air 2, iPad Air

Style: Folio

Color: Black

Collection: VersaVu Signature Series

Package Dimensions: 7.34" x 11.10" x 0.80" (W x H x D)

Package Weight: 0.87 lbs

Warranty: Limited Lifetime Warranty

UPC: 092636318536