Screen Protector for iPad Pro

Engineered to deflect everyday scratches and minor damage, this transparent ultra-thin protector adds an essential layer of protection to your iPad Pro™ screen—without sacrificing touch response. And it keeps your screen clear, crisp and fingerprint-free. Application couldn’t be easier — in four simple steps you’ll have seamless, bubble-free results. Includes screen protector, cleaning cloth and application card. You’ve invested a lot in your technology. Adding a Targus Scratch Resistant Screen Protector lets you invest in peace of mind.

Manufacturer Part Number
AWV1281US
EAN/UPC
0092636318260,092636318260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Works With : iPad Pro
Screen Size : 12.9"
Color : Clear
Package Dimensions : 9.69" x 0.07" x 13.44" (W x H x D)
Package Weight : 0.23 lbs
Warranty : Limited 1-Year Warranty
UPC : 092636318260