MSA 2040 ES Dual Controller SAN 800GB Flash Bundle/S-Buy

Changing storage needs for server customers now requires greater levels of performance and functionality at a lower cost of ownership. The next generation HPE MSA 2040 Storage arrays raises the bar & uniquely addresses HPE ProLiant customers' shared storage and data protection needs, reduces TCO while dramatically increasing performance using technologies such as Solid State Drives, Snap and Volume copy, Replication and SEDs.

The MSA 2040 Storage arrays are positioned to provide an excellent value for customers needing increasing performance to support initiatives such as consolidation and virtualization. The MSA 2040 delivers this performance by leveraging new controller architecture with a new processor, four ports with 4GB cache per controller & using drive technologies such as SSDs.

The MSA 2040 Storage ships standard with 64 Snapshots and Volume Copy enabled for increased data protection and allow replication with optional Remote Snap software between arrays (FC or iSCSI only).

Manufacturer Part Number
P9H24SB
EAN/UPC
0190017041230,190017041230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Capacity :

  • 768TB Maximum
  • Including expansion, depending on model
Drive description :
  • (199) SFF SAS/MDL SAS/SSD or
  • (96) LFF SAS/MDL SAS
  • Maximum including expansion, supported, depending on model
Host interface :
  • 16 Gb/8 Gb Fibre Channel (4) Ports per controller
  • 1 GbE/10GbE iSCSI (4) Ports per controller
  • 12Gb/sec SAS (4) Ports per controller
  • Supported
Storage controller :
  • (2) MSA 2040 SAN Controller
  • (2) MSA 2040 SAS Controller
  • Supported
Storage expansion options :
  • HPE MSA 2040 LFF Disk Enclosure or D2700 2.5-inch disk enclosure
Form factor :
  • 2U
What's included :Warranty - year(s) (parts/labor/onsite) :
  • 3/0/0
  • Microsoft® is a registered trademark of Microsoft Corporation in the United States and other countries.
  • SUSE® is a registered trademark of Suse.
  • ESXi™ is a trademark of VMware, Inc. in the United States and/or other jurisdictions.
  • Hyper-V® is a registered trademark of Microsoft Corporation in the United States and other countries.
  • Linux® is a registered trademark of Linus Torvalds.
  • SUSE® is a registered trademark of Suse.
  • VMware® is a registered trademark of VMware, Inc. in the United States and/or other jurisdictions.
  • ENERGY STAR® a registered mark owned by the U.S. government.