Car Charger + Lightning ChargeSync Cable for iPhone 5 (10 Watt/2.1 Amp)

Small but Powerful

Charge your iPhone 5 on the road with the Belkin Car Charger with included Lightning to USB cable. Get unlimited play and standby time with the low-profile design that sits flush in your dash.

Charge at the Speed of Lightning

Use the Car Charger with the included 4-foot Lightning to USB cable to charge your iPhone 5, iPad with Retina Display (4th generation), or iPad mini at the fastest possible speed. The smaller, more durable Lightning connector is also reversible, which makes plugging it in easier than ever.

USB Port with Separate Lightning to USB Cable

The USB Port is universal, so you can still charge your legacy Apple devices with a 30-pin cable or other devices that use a Micro-USB cable. And the included 4-foot Lightning to USB cable can be used anywhere—plug it into your laptop to charge and sync, or use your own wall charger to charge from the wall. Great as a replacement cable or if you simply need an extra.

Manufacturer Part Number
F8J090BT04-PNK
EAN/UPC
0745883640164,745883640164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Manufacturer Certification: iPod/iPhone/iPad

Adapters Cables Included: 4' Lightning to USB cable
Output Current: 2.1A
Output Voltage: 5V