i5650 Scanner

Serious scanning power for real-world volumes

At the end of the day, success depends on how much you’ve accomplished since the start of your day. For years, award-winning KODAK i5000 Series Scanners have been the choice of the most demanding customers in the toughest scanning environments – service bureaus, business process outsourcing organizations, and corporate scanning departments. The newest i5000 models offer efficiency and reliability that can positively impact productivity and enable true, high-volume processing.

Rated speed and real-world throughput can be very different numbers. KODAK i5000 Series Scanners get high marks for delivering on what they promise. Truth in specifications and engineering know-how adds up to high volume throughput. It’s the processing speed, smooth paper flow, and document handling versatility you need.

  • Enjoy the same high throughput at 200 dpi and 300 dpi even with all imaging features turned on
  • Dynamic Flow Technology delivers optimized memory allocation and processing paths
  • Controlled stacking technology keeps documents neatly lined up

Advanced efficiency features handle complex tasks and difficult document types easily. Anticipating and avoiding potential problems in advance helps to minimize interruptions and slowdowns.

  • Prevent document damage with Intelligent Document Protection (IDP)
  • Monitor multi-feeds on the PC and quickly choose to ignore, accept or rescan images
  • Save data entry time and enhance accuracy with barcode reading capability
  • Organize large, multi-batch jobs with Intelligent Imprinting and simple patch counting

Exceptionally clear images are essential for accurate data capture. KODAK i5000 Series Scanners reliably deliver sharp results reducing the need for quality assurance checks or rescans.

  • Clear, crisp images greatly enhance optical character recognition (OCR), intelligent document recognition (IDR) and validation rates

Manufacturer Part Number
1207844
EAN/UPC
0041771207847,041771207847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Throughput: 180 pages per minute/560 images per minute (200 and 300 dpi for bitonal and color with all imaging features turned on)
Recommended Daily Volume: No limit with i5000 Series Scanners
Scanning Technology: CCD
Optical Resolution: 600 dpi
Output resolution: 100 / 150 / 200 / 240 / 300 / 400 / 600 dpi
Illumination: White LEDs
Maximum Document Width: 304.8 mm (12 in.)
Long Document Mode Length: Up to 4.6 m (180 in.)
Minimum Document Size: 63.5 mm x 63.5 mm (2.5 in. x 2.5 in.)
Paper Thickness and Weight: With standard feeder: 45 g/m2 (12 lb.) bond to 200 g/m2 (110 lb.) index
With ultra-lightweight feeder accessory: 25 g/m2 (7 lb.) rice paper to 80 g/m2 (20 lb.) bond
Feeder/Elevator: Automatic 750-sheet elevator design; automatic document feeder with four settings: continuous feed, 100-sheet, 250-sheet, 500-sheet and full 750-sheet batches
Multi-feed Detection: 5 independent ultrasonic zones
Connectivity: USB 2.0 Certified, USB 3.0 compatible
Software Support: Bundled software: TWAIN, ISIS, and WIA drivers, KOFAX certified. Fully supported by KODAK Capture Pro Software, KODAK Info Input Solution, and KODAK Asset Management Software
Features in the Scanner: Perfect Page Technology, barcode reading in the scanner, rear exit, enhanced jam recovery, digital printing, staple detection, image merge, rear side printer, Intelligent Imprinting (hardware patch counting), streak filter, controlled stacking, iThresholding, automatic color detection, autocrop, aggressive crop, deskew, content-based blank page detection and deletion, multi-color dropout, dual-stream scanning, automatic orientation now with defaults, color on the fly toggle patch, operator overrides, Interactive multi-feed host view, Intelligent Document Protection
Output Compression: CCITT Group IV; JPEG or uncompressed output
Electrical Requirements: 100-240 V (international), 50/60 Hz
Power Consumption:

Sleep mode: < 3.5 watts
Running: < 215 watts
Standby: < 0.5 watts


Environmental Factors: ENERGY STAR Qualified Scanners, 2008 EuP
Acoustical Noise
(operator position sound pressure level):

Standby mode: < 39 dB(A); Scanning at 300 dpi < 56 dB(A)


Recommended PC Configuration:

INTEL CORE i5 (Sandy Bridge or newer), running at 2.7 GHz or higher; USB port 3.0 (super speed) or 2.0 (high speed); 4 GB RAM or more


Consumables Available: Feeder consumables kits, imaging guide set, printer ink cartridge and carrier, transport cleaning sheets, roller cleaning pads, printer ink blotters, STATICIDE Wipes, switchable black/white background
Accessories/Options: Enhanced Printer Accessory for KODAK Scanners (front pre-scan and rear post scan), i5200 to i5600 upgrade, manual feed shelf, Document Extenders 66.04 cm, 76.02 cm, and 86.36 cm (26 in., 30 in. and 34 in.), KODAK Legal Size Flatbed Accessory, KODAK A3 Size Flatbed Accessory
Dimensions:

Height: 43.4 cm (17.1 in.)
Width: 69.3 cm (27.3 in.)
Depth: 51 cm (20.1 in.) with tray closed, 65.3 cm (25.7 in.) with tray


Weight: 57.6 kg (127 lbs.)