VELOCITY 600-Watt Blender

Blend smoothies, sauces, and soups with the Cuisinart® VELOCITY 600-Watt Blender. Our premium power blender features patented stainless steel blades and a large BPA-free plastic jar with an Ice Crush control to make entertaining easy. Take control of your cooking with electronic touchpad options to Blend or Pulse at Low and High speeds! 

Manufacturer Part Number
SPB-8PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight:
10 lbs pounds

Dimensions:
7.75" x 10.0" x 13.625"