ProLiant ML10 Gen9 G4400 4GB-R Non-hot Plug 4LFF SATA 300W Entry Svr

HPE ProLiant ML10 Gen9, delivers a full featured single-socket tower server with the right features at a competitive price, easy to use and maintain for growing small businesses and remote branch offices.

Manufacturer Part Number
837826-001
EAN/UPC
0889894397874,889894397874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Processor : Intel® Pentium® G4400 (4 core, 3.3 GHz, 3MB, 54W)
Number of processors :

  • 1

Processor core available : 2
Form factor (fully configured) : 4U
Power supply type : (1) 300W factory integrated power supply kit
Expansion slots :
  • (4)
  • For detail descriptions reference the QuickSpecs


Memory : Memory, standard : 4GB
Memory slots : 4 DIMM slots
Memory type :
  • 1R x8 PC4-2133P-E-15

Storage : Included hard drives : (4) LFF SAS/SATA
Optical drive type : Optional DVD-ROM, DVD/CD RW

Controller Cards : Network controller : Intel® Ethernet Connection I219-LM
Storage controller : Integrated SATA RAID

Dimensions and weight : Dimensions (W x D x H): 17.50 x 40.13 x 36.76 cm (6.89 x 15.79 x 14.47 in)
Weight: 6.16 kg (13.55 lb)

Server management : Infrastructure management : Intel® Active Management Technology (Intel® AMT)

What's included :Warranty :
  • 1/1/1 Server Warranty includes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limited warranty and technical support is available at: www.hpe.com/services/support. Additional Hewlett Packard Enterprise support and service coverage for your product can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to www.hpe.com/services/support.