Zido Computer Cart Package

Put your computer on wheels with the space-saving Zido Computer Cart. This package comes complete and ready for mounting practically any monitor, a cpu and your keyboard and mouse. Metal construction with thick wood shelving gives this product maximum strength and durability. The fixed-height keyboard surface is positioned at 40" (102 cm) tall, a standing working height that accommodates the widest range of users.

Manufacturer Part Number
BZD06CG/CG4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: BZD06CG/CG4

Description: Zido Fixed-Height Computer Cart Package (cool grey)

TAA (Trade Agreements Act) compliant

Includes cable bin, handle, equipment shelf with strap & buckle, monitor pivot, monitor pole, fixed-height cart (column, lipped worksurface, metal base, four 4" dual-wheel casters)

Worksurface height is fixed at 40" (102 cm) above floor. The monitor pivot can install at any point on the 26"-high (66 cm) monitor pole

The worksurface included with this package features a lipped perimeter to keep items from rolling off

Worksurface Dimensions: 25" x 20.5" x 1" (63.5 x 52 x 2.5 cm)

Equipment Shelf Dimensions: 19" x 11" (48 x 28 cm)

Base Dimensions: 25.75" x 21" (65 x 53 cm)

* Weight Capacity: 118 lbs (53.6 kg) in total; 40 lbs (18.2 kg) on monitor pivot; 50 lbs (22.3 kg) on worksurface; 50 lbs (22.7 kg) on equipment shelf

When calculating the load being applied to the cart, also factor in weight of any accessories that you add on. The listed capacity for the Zido Computer Cart Package factors the additional weight of the handle (4 lbs/1.8 kg), cable bin (9 lbs/4.1 kg), monitor pivot (5 lbs/2.3 kg), monitor pole (5 lbs/2.3 kg) and equipment shelf (9 lbs/4.1 kg). Without addition of packaged accessories, the Zido Cart’s total weight capacity = 150 lbs (68.2 kg)

† Monitor Mounting Standards: VESA MIS-D, 75/100 (hole pattern = 100 x 100 mm & 75 x 75 mm), MIS-E (hole pattern = 200 x 100 mm), MIS-F (hole pattern = 200 x 200 mm ONLY)

The Zido Computer Cart Package is shipped in 6 boxes

Shipping Weight: 91 lbs (41.4 kg)

Warranty: Limited lifetime