Zido EKG Cart Package

This height-adjustable, easy-to-steer cart is made specifically for EKG systems. Place your portable EKG machine on the top lipped surface, store patient files in the Side Bin, and house other supplies, like readout paper, in the Metal Bin.

Manufacturer Part Number
BZD03CG/CG4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: BZD03CG/CG4

Description: Zido EKG Cart Package (cool grey)

TAA (Trade Agreements Act) compliant

Includes side bin, metal bin, handle, Zido Adjustable-Height Cart (lipped worksurface, worksurface bracket, 2.5"-diameter pneumatic column (light load), rubber column cover, metal base, four 4" dual-wheel casters)

* Weight Capacity: 130 lbs (59.1 kg) in total; 40 lbs (18.2 kg) on worksurface

When calculating the load being applied to the cart’s column and worksurface, also factor the weight of any accessory options that are being installed. The listed capacity for the Zido EKG Cart Package factors the additional weight of the handle (4 lbs/1.8 kg), side bin (6 lbs/2.7 kg) and metal bin (10 lbs/4.5 kg). Without addition of packaged accessories, the Zido Cart’s total weight capacity = 150 lbs (68.2 kg)

Zido’s column is offset to the back of the cart base, leaving room in front of the column for you to stand or sit comfortably. The offset column also leaves space to install deeper accessories

Worksurface is medium-density fiberboard wrapped in highly durable thermoplastic laminate that resists cracking and chipping and stands up to a wide range of chemicals. Metal surfaces have a baked-on powder coat finish

The worksurface included with this package features a lipped perimeter to keep items from rolling off

Side Bin Dimensions: 12" x 2.25" x 5.75" (30 x 6 x 15 cm)

Metal Bin Dimensions: 18" x 11" x 3" (45.7 x 27.9 x 7.6 cm)

This Zido package configuration is shipped in 4 boxes

Shipping Weight: 72 lbs (32.7 kg)

Warranty: Limited lifetime; five (5) years for pneumatic cylinder