Elevate Adjusta 48, Electric Sit-Stand Desk

The 48"-wide (122 cm) dual-surface Elevate Adjusta is the ultimate standing desk with complete adjustability. Push a button to move the front and back surfaces simultaneously. Then squeeze a lever to position the front keyboard surface exactly where you want it.

Manufacturer Part Number
MVJB48SS-MP
EAN/UPC
0766212221052,766212221052
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: black surface = MVJB48SSBK;maple surface = MVJB48SS-MP;wenge surface = MVJB48SS-WE


Description: Elevate Adjusta 48, Electric Sit-Stand Desk, 48"-wide dual worksurfaces (silver satin with black, maple or wenge surface finish)


TAA (Trade Agreements Act) compliant


Includes 1"-thick back monitor surface, 1"-thick front keyboard surface, mechanism and paddle for manual keyboard height adjustment, cable tray, control box and keypad for electric height adjustment, two electric lift legs, two feet with tilt-and-go back wheels


* Weight Capacity: total = 150 lbs (68.2 kg); front surface = 40 lbs (18 kg)


† The front surface minimum height = 22.25" (57 cm); maximum height = 54" (137 cm). The back surface adjusts 19" (48 cm), with minimum height = 28" (71 cm); maximum height = 47" (119 cm)


‡ The front keyboard surface tilts 9° forward and 15° back


The legs’ height changes at a rate of 1.5" (3.8 cm) per second to move quickly and quietly into position when you push the button


Contoured, laminate worksurfaces with smooth edges are comfortable against your arms when typing


Laminates available in Maple (MP), Wenge (WE) and Black (BK). Metal surfaces receive a baked-on powder coat finish in Silver Satin


Listed to UL standard 692 for safety


Shipping Dimensions: 51" x 33" x 7" (130 x 84 x 18 cm)


Shipping Weight: 167 lbs (75.9 kg)


Warranty: Limited lifetime against manufacturing defects on desk surfaces. Five (5) years on electrical components. Cords, cables and plugs not warranted