Wireless (Link-5) Keyboard

Maximize your available workspace and conserve your USB ports with the compact, full-featured HP Wireless (Link-5) Keyboard, designed to complement the 2015 class of HP Business PCs.

Features

Pair your PC with a sleek, restyled, reduced-size keyboard that packs a familiar notebook-style layout and function keys into a smaller design to give you more room on the desk. The comfortably intuitive, low-profile, quiet keys make data entry easy.

Feel free to move around the desk or table with a keyboard that works up to 30 ft (10 m) away from your PC through the USB nano-receiver, which uses HP Link-5 technology to pair with and connect to up to five HP Link-5 compatible devices.

Get the reassurance of a one-year limited warranty.

Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.

Manufacturer Part Number
T6U20UT#ABA
EAN/UPC
0889894658517,889894658517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight : 560 gr
Minimum dimensions (W x D x H) : 13.7 x 43.6 x 2.1 cm
What's in the box : Keyboard; USB Link-5 micro-receiver; 2 AAA batteries; Documentation
Warranty : One-year limited warranty.