Dual Head Keyed Cable Lock 10 mm

Get hardware security for your notebook and another device like a display or dock with the HP Dual Head Keyed Cable Lock, which locks both devices to the lock and then a third fixed surface.

Manufacturer Part Number
T1A64UT
EAN/UPC
0889894467690,889894467690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight : 4.94 oz
Minimum dimensions (W x D x H) : Length: 7 ft; Diameter: 0.17 in;
What's in the box : Cable Lock; Two keys; Documentation
Warranty : One-year limited warranty.