CAT6 Ethernet Patch Cable, RJ45, M/M A3L980-06

At a Glance:

  • CAT6 Ethernet patch cable for connecting to LANs or the Internet
  • Ideal for use with 100-1000BASE-T networks
  • RJ45 plugs with 50-micron gold-plated connectors for clear signal
  • 4 twisted pairs of stranded copper wires prevent crosstalk
  • Snagless design prevents cracking and breaking

KEY FEATURES

  • UTP stranded copper wires
  • Durable PVC jacket
  • RJ45 plugs with 50-micron gold-plated connectors
  • Molded strain relief

CONNECT EASILY TO A COMPUTER NETWORK

Upgrade your network and enjoy clean and clear transmissions with the Belkin CAT6 Ethernet Patch Cable. This patch cable lets you connect a laptop or desktop computer to a wall outlet, modem, router or another networking device. It meets the CAT6 standard and is suitable for use with 100/1000BASE-T networks. Patch cables are also handy in home offices and hotel rooms to establish a wired Internet connection.

RJ45 PLUGS WITH GOLD-PLATED CONTACTS FOR A CLEAR SIGNAL

The Belkin CAT6 Ethernet Patch Cable features an RJ45 male connector on each end. Internal load bars ensure accurate plug positioning and consistent high performance, while 50-micron gold-plated connectors resist corrosion and wear and deliver a clean, clear signal.

GIGABIT SPEEDS WITH CAT6 TECHNOLOGY

Made with Unshielded Twisted Pair (UTP) stranded copper wires, this cable meets the CAT6 Ethernet network cable standard and can support Ethernet speeds of up to 1 gigabit per second. Unlike CAT5 technology, CAT6 cables fully use all four pairs of twisted copper wires for greater bandwidth and speed.

LESS CROSSTALK WITH TWISTED PAIR WIRES

The CAT6 Ethernet Patch Cable features 4 UTP 24 AWG (American Wire Gauge) stranded copper wires to reduce electromagnetic interference. Stranded cables are more pliable than solid cables, making them better suited for travel. Plus, the wires are housed in a durable PVC outer jacket for abrasion and corrosion resistance.

Package Includes:

  • CAT6 Ethernet Patch Cable

Manufacturer Part Number
A3L980-06
EAN/UPC
0722868587263,722868587263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Characteristic: Gold plated connectors
Cable Type: Patch cable - CAT 6
Cable Characteristic: Unshielded twisted pair (UTP)
Connector on First End: 1 x RJ-45 - male
Connector on Second End: 1 x RJ-45 - male