HP 952XL ink cartridge delivers the quality you want and the reliability you need for your HP Officejet 8702, Pro 8210, Pro 8216, Pro 8710, Pro 8715, Pro 8720, Pro 8725, Pro 8730, 8740, Pro 7720 Wide Format and Pro 7740 Wide Format. Original HP inks are designed to consistently deliver standout results. This ink cartridge produces laser-quality documents with crisp text and sharp graphics that can make an impact and last for decades. Original HP ink cartridge delivers pages you can use without worrying about performance. High-yield cartridge yields approximately 1,600 pages.
Note:
Color(s) of print cartridges
Magenta
Page yield (colour)
~1,600 pages
Page yield footnote
Tested in HP OfficeJet Pro 8700 Printer Series. Average continuous composite (cyan/magenta/yellow) yield based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
Ink drop
7 pl
Compatible ink types
Pigment-based
Compatible Printers
HP OfficeJet Pro 8715 (J6X78A) ; HP OfficeJet Pro 8720 (D9L19A) ; HP OfficeJet Pro 8730 (D9L20A#B1H) ; HP OfficeJet Pro 8740 (D9L21A) ; HP OfficeJet Pro 8740 (K7S42A) ; HP OfficeJet Pro 8740 (K7S42A#B1H) ; HP OfficeJet Pro 8710 (M9L66A#B1H) ; HP OfficeJet Pro 8710 (M9L67A) ; HP OfficeJet Pro 8720 (M9L75A) ; HP OfficeJet Pro 8720 (M9L75A#B1H) ; HP OfficeJet Pro 8720 (M9L76A) ; HP OfficeJet Pro 8710 (D9L18A)
Operating temperature range
41 to 95°F
Storage temperature range
-40 to 140°F
Operating humidity range
10 to 90% RH
Storage humidity
10 to 90% RH
Package dimensions (W x D x H)
4.49 x 4.96 x 0.98 in
Package weight
0.16 lb
Warranty
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box
Ink cartridge