952 3-Pack Cyan/Magenta/Yellow Original Ink Cartridges

Make every print count.

Original HP Supplies are proven to be more reliable than non-original alternatives . Cheap ink and toner cartridges can compromise your printer’s performance, leaving you with streaked, blotchy or faded prints. Only Original HP Supplies deliver unmatched quality for the most professional looking prints

Manufacturer Part Number
N9K27AN#140
EAN/UPC
0889894824646,889894824646
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product specifications

Color(s) of print cartridges

Cyan, magenta, yellow

Page yield (combo-pack)

Per cartridge: ~700 pages cyan, ~700 pages magenta, ~700 pages yellow

Page yield footnote

Tested in HP OfficeJet Pro 8700 Printer Series. Average continuous composite (cyan/magenta/yellow) yield based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.

Ink drop

7 pl

Compatible ink types

Pigment-based

Compatible Printers

HP OfficeJet Pro 8725 (J7A28A) ; HP OfficeJet Pro 8720 (D9L19A) ; HP OfficeJet Pro 8730 (D9L20A#B1H) ; HP OfficeJet Pro 8740 (D9L21A) ; HP OfficeJet Pro 8740 (K7S42A) ; HP OfficeJet Pro 8740 (K7S42A#B1H) ; HP OfficeJet Pro 8710 (M9L66A#B1H) ; HP OfficeJet Pro 8710 (M9L67A) ; HP OfficeJet Pro 8720 (M9L75A) ; HP OfficeJet Pro 8720 (M9L75A#B1H) ; HP OfficeJet Pro 8720 (M9L76A) ; HP OfficeJet Pro 8715 (J6X78A) ; HP OfficeJet Pro 8710 (D9L18A)

Operating temperature range

41 to 95°F

Storage temperature range

-40 to 140°F

Operating humidity range

10 to 90% RH

Storage humidity

10 to 90% RH

Package dimensions (W x D x H)

4.69 x 1.82 x 4.96 in

Package weight

1.39 lb

Warranty

HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.

What's in the box

3 ink cartridges: cyan, magenta, yellow