4TB 12G SAS 7.2K rpm LFF (3.5-inch) SC Midline 1yr Warranty Hard Drive

Do your servers need high-performance SAS disk drives for both your mission-critical and storage driven applications? HPE SAS Hard Drives for enterprise and midline applications deliver high-performance solutions for hosting high transaction based applications. They are available in HPE Smart Carrier, HPE Standard Hot Plug Carrier and HPE Non-hot Plug Carrier.

HPE SAS Hard Drives are available in 2.5-inch Small Form Factor (SFF) and 3.5-inch Large Form Factor (LFF) and come in a variety of capacity points to meet a wide range of requirements supporting enterprise and midline applications. The SAS interface was specifically engineered to deliver high availability where enterprise-class data storage, performance, reliability and data integrity are crucial.

Manufacturer Part Number
818367-B21
EAN/UPC
0889296649151,889296649151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features :

Capacity

  • 4TB

Interface

  • SAS

HD type

  • Hot plug

Connectivity

  • Dual-Port

Form factor

  • LFF

What's included

  • (1) HPE 4TB 12G SAS 7.2K rpm LFF (3.5-inch) SC Midline 1yr Warranty Hard Drive

Product differentiator

  • HPE 4TB 12G SAS 7.2K 3.5in MDL SC HDD
Warranty :
  • SAS Enterprise hard drives have a 3-year limited warranty regardless of the warranty period for the system in which they are installed. SAS Midline hard drives have a 1-year limited warranty regardless of the warranty period for the system in which they are installed.